EN
  • EN
  • DE

TP0101T

Part No TP0101T
Manufacturer Vishay
Catalog Electronic Wholesale
Description P-Channel 20-V (D-S) MOSFET, Low-Threshold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1271657-TP0101T
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP0101T CAD Model

Description

The TP0101T is a P-Channel MOSFET manufactured by Vishay. It is designed for load switching and power management applications. This MOSFET offers low on-resistance and high-speed switching capabilities.

Applications:

  • Load Switching
  • Power Management
  • DC-DC Converters
  • Battery Management Systems
  • Power Inverters

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • High-Speed Switching: Enables efficient operation at high frequencies.
  • Logic Level Gate Drive: Simplifies drive circuitry.
  • Surface Mount Package: Allows for high-density circuit designs.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits:

  • Increased Efficiency: Lower RDS(on) results in less power dissipation and higher overall efficiency.
  • Faster Switching: Enables high-frequency operation in switching circuits.
  • Simplified Design: Logic level gate drive simplifies the design of the gate drive circuit.
  • Compact Design: Surface mount package facilitates miniaturization of electronic devices.
  • Environmentally Friendly: Lead-free package reduces environmental impact.

Additional Details:

The TP0101T MOSFET is engineered to minimize conduction losses, making it an excellent choice for applications requiring high efficiency. The low on-resistance minimizes heat generation, improving overall system reliability. The device's fast switching speed allows for efficient operation in high-frequency switching power supplies and DC-DC converters. The logic level gate drive simplifies the design of the gate drive circuit, reducing the number of external components required. The surface mount package facilitates automated assembly and high-density circuit designs. Proper thermal management is essential to achieve optimal performance and long-term reliability. This MOSFET finds applications in a wide range of industrial, commercial, and consumer electronics.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Microchip Technology
Lowest to $6.2562
Panasonic
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1421 $58.2610
995+ $0.1167 $116.1165
1,535+ $0.1132 $173.7620
2,110+ $0.1097 $231.4670
2,720+ $0.1063 $289.1360
3,660+ $0.0947 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess