Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features DLP Driver 176-NFBGA (7x7)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 176-VFBGA
Case / Package 176-NFBGA (7x7)
Family Name DLPC343
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38601, -296-38601-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868827-DLPC3433ZVB
Ultra Librarian 3D Model Ultra Librarian DLPC3433ZVB CAD Model

Description

Introducing the DLPC3433ZVB Digital Controller from Texas Instruments

The DLPC3433ZVB is a cutting-edge digital controller designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced controller is specifically engineered to drive DLP (Digital Light Processing) technology, making it an ideal choice for a wide range of applications that require high-quality image projection and precise light control.

The DLPC3433ZVB controller is part of TI's DLP3000 chipset family and is intended to work in conjunction with the DLP3000 digital micromirror device (DMD) and an associated PMIC/LED driver. This combination enables developers to create compact and efficient display solutions capable of delivering sharp, clear, and reliable images.

Key Features

  • Advanced Image Processing: The DLPC3433ZVB offers sophisticated image processing capabilities, ensuring high-quality video and data display with excellent color and brightness uniformity.
  • High-Speed Interface: It supports high-speed interfaces, allowing for rapid data transfer and seamless communication with other components in the system.
  • Compact Design: Its small form factor makes it suitable for portable and space-constrained applications, such as pico projectors, mobile projectors, and other handheld display devices.
  • Energy Efficiency: The controller is designed for low power consumption, contributing to longer battery life in portable applications and reduced energy costs in stationary installations.

Applications

The DLPC3433ZVB is versatile and can be utilized in various applications, including:

  • Portable and handheld projectors
  • Interactive displays
  • 3D scanning systems
  • Machine vision systems
  • Head-up displays (HUDs)

With its robust feature set and compatibility with DLP technology, the DLPC3433ZVB from Texas Instruments is a top-tier solution for developers looking to create advanced projection and display systems. Its performance and reliability ensure that it can meet the demands of both consumer and industrial markets, delivering exceptional visual experiences wherever it is deployed.

You May Also Be Interested in

NXP / Nexperia
40 X 4 UNIVERSAL LCD DRIVER FOR
Lowest to $1.8972
ECAD model for PCF85176T/1Y
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
ECAD model for DLPC3420ZVB
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $33.8390
ECAD model for DLPC3436CZVB
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $16.5550
ECAD model for DLPC3421ZVB
Rohm Semiconductor
IC LCD DRIVER MATRIX 100QFP
Need more? Email Us
ECAD model for ML9470-12GAZ0AA
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ECAD model for ICM7211AMIPL+
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.8426
ECAD model for BU91795MUF-ME2
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.5484
ECAD model for CD4511BPW
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $7.1075
ECAD model for TLC6983RRFR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0430 $84.0860
4+ $34.4969 $137.9876
6+ $33.4189 $200.5134
7+ $32.3408 $226.3856
9+ $31.2628 $281.3652
12+ $28.0287 $336.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,952 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention