EN
  • EN
  • DE

74AHCT126D

Part No 74AHCT126D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer/line driver; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130716-74AHCT126D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT126D CAD Model

Description

The NXP 74AHCT126D is a high-speed Si-gate CMOS device that is designed to deliver the functionality of a quad buffer/line driver with 3-state outputs. This integrated circuit is a part of the 74AHC/AHCT family, which is renowned for its robust performance and compatibility with TTL levels.

Each buffer/line driver in the 74AHCT126D has a dedicated output enable (OE) input. When OE is low, the device passes the input (An) to the output (Yn) without inversion. However, when OE is high, the output assumes a high-impedance off-state. This 3-state feature allows for multiple devices to share a common bus line without the risk of contention, making it ideal for bus-oriented applications.

The 74AHCT126D operates on a 5V supply voltage, which aligns with the traditional TTL power supply levels, thus allowing for easy integration with older logic families. It also boasts a wide operating temperature range, typically from -40°C to +125°C, providing reliable performance in a broad spectrum of environmental conditions.

The device is packaged in a 14-pin SOIC (Small Outline Integrated Circuit) format, which is suitable for surface mounting and provides a compact footprint for space-constrained applications. The 74AHCT126D's inputs include Schmitt-trigger action, which allows for slow input transition and better noise immunity. This feature is particularly beneficial in environments where electrical noise may otherwise cause erratic behavior in standard CMOS devices.

In summary, the NXP 74AHCT126D is a versatile and reliable solution for applications requiring buffer or line driver functionality with the added benefit of 3-state outputs. Its compatibility with TTL logic levels, robust temperature range, and noise immunity make it a favorable choice for a wide array of digital logic applications, including but not limited to, bus driving, signal buffering, and memory address driving.

Key Features:

  • Quad buffer/line driver with 3-state outputs
  • 5V supply voltage with TTL compatibility
  • Wide operating temperature range: -40°C to +125°C
  • 14-pin SOIC package for surface mounting
  • Schmitt-trigger action on all inputs

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2453 $67.3590
65+ $1.8422 $119.7430
100+ $1.7845 $178.4500
135+ $1.7279 $233.2665
175+ $1.6701 $292.2675
235+ $1.4969 $351.7715
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess