EN
  • EN
  • DE

TN0401L

Part No TN0401L
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 20-, 30-, 40-V (D-S) MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1271448-TN0401L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN0401L CAD Model

Description

The TN0401L is a N-Channel enhancement mode logic level MOSFET manufactured by Vishay. It is designed for low voltage, high-speed switching applications in portable devices and other power management systems.

Applications

  • DC-DC Converters
  • Power Management
  • Load Switching
  • LED Drivers
  • Battery Operated Systems

Features

  • N-Channel MOSFET
  • Logic Level Gate Drive
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Surface Mount Package

Benefits

  • Improved Efficiency due to Low On-Resistance
  • Simplified Gate Drive Circuitry
  • Reduced Power Loss
  • Faster Switching Performance
  • Compact Design for Space-Constrained Applications

Additional Details

The TN0401L is designed to be driven directly from logic level signals, simplifying the gate drive circuitry and reducing component count. The low on-resistance minimizes power dissipation, resulting in higher efficiency and reduced heat generation. Its fast switching speed makes it suitable for high-frequency DC-DC converters and other applications requiring rapid response times. The device comes in a surface mount package which is suitable for automated assembly. Proper thermal management is important to ensure reliable operation, especially at higher power levels. The TN0401L's performance characteristics make it a good fit for portable devices where power efficiency and size are critical. The device's gate threshold voltage is carefully controlled to ensure proper operation with logic level signals. The datasheet provides detailed information on the device's electrical characteristics, thermal resistance, and application guidelines. Careful attention to PCB layout is essential to minimize parasitic inductance and capacitance, which can affect switching performance. Its robust design and reliable performance make it a popular choice for a wide range of power management applications. It's crucial to operate the device within its specified voltage and current ratings to prevent damage. The compact size and efficient operation make it a suitable solution for load switching in battery-powered systems.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess