EN
  • EN
  • DE

TLZ11C

Part No TLZ11C
Manufacturer Vishay
Catalog Electronic Wholesale
Description Z-Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1270645-TLZ11C
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLZ11C CAD Model

Description

The TLZ11C is a Zener diode manufactured by Vishay. Zener diodes are designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. This property makes them useful for voltage regulation, voltage reference, surge suppression, and clipping applications.

Applications

  • Voltage Regulation: Used to maintain a stable voltage level in circuits.
  • Voltage Reference: Employed as a precise voltage reference in electronic systems.
  • Surge Suppression: Protects sensitive components from voltage spikes and transients.
  • Clipping Circuits: Used to limit the voltage to a specific level, preventing damage to components.
  • Overvoltage Protection: Safeguards circuits from overvoltage conditions.

Features

  • Zener Diode: Designed to operate in the reverse breakdown region to maintain a constant voltage.
  • Precise Zener Voltage: Provides a specific and accurate Zener voltage.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Stable Voltage Output: Provides a consistent voltage level for sensitive circuits.
  • Circuit Protection: Protects components from overvoltage and surge conditions.
  • Improved Reliability: Enhances the reliability of electronic systems.
  • Simplified Circuit Design: Simplifies the design of voltage regulation and protection circuits.
  • Compact Implementation: Small package size allows for dense circuit designs.

Additional Details

The TLZ11C features a Zener voltage of approximately 11V. The exact voltage can vary slightly within a specified tolerance. The diode is typically available in a small surface-mount package, such as SOD-323 or similar. The operating temperature range generally spans from -55°C to +150°C. The power dissipation rating indicates the maximum power the diode can safely dissipate. Zener diodes should be selected based on their Zener voltage, power dissipation, and surge current capability to meet the requirements of the specific application. The reverse leakage current is typically low, ensuring minimal power loss in the circuit.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess