EN
  • EN
  • DE

TFDS6000D-TR3

Part No TFDS6000D-TR3
Manufacturer Vishay
Catalog IrDA Transceiver Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family IrDA Transceiver Modules
Manufacturer Vishay
Win Source Part Number 216825-TFDS6000D-TR3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFDS6000D-TR3 CAD Model

Description

The TFDS6000D-TR3 is a surface mount device (SMD) infrared (IR) receiver module manufactured by Vishay Semiconductors. This module is designed for receiving infrared signals in various remote control and data communication applications. It integrates a photodiode, preamplifier, and filter into a single compact package, ensuring high sensitivity and robust performance.

Applications:

  • Infrared remote control systems for TVs, DVD players, and audio equipment
  • Wireless data transmission
  • Light barriers
  • Proximity sensors
  • Automatic door controls

Features:

  • Small SMD package for easy integration
  • High sensitivity to infrared radiation
  • Excellent immunity to ambient light
  • Low power consumption
  • Built-in filter for common IR remote control frequencies
  • RoHS compliant

Benefits:

  • Allows for compact and efficient design of IR remote control systems
  • Ensures reliable detection of IR signals even in bright environments
  • Extends battery life in portable devices
  • Reduces the need for external components, simplifying circuit design

The TFDS6000D-TR3 is designed to operate with infrared signals modulated at specific carrier frequencies commonly used in remote control applications. Its integrated filter minimizes interference from other light sources, enhancing signal integrity. The low power consumption makes it ideal for battery-operated devices, prolonging their operational lifespan. Its surface-mount design simplifies assembly on printed circuit boards, reducing manufacturing costs.

Technical Specifications:

  • Carrier Frequency: 30 kHz
  • Supply Voltage: 2.5 V to 5.5 V
  • Operating Temperature: -25 °C to +85 °C
  • Package: SMD
  • Typical Sensing Distance: Up to 10 meters (depending on transmitter)

You May Also Be Interested in

LITE-ON Technology
IRDA TXRX MOD 115.2KBPS 7-SMD
Need more? Email Us
LITE-ON Technology
FIBER OPTIC TRANSCEIVER
Need more? Email Us
Vishay
IRDA MODULE SIR TRANSCEIVER 1,6M
Lowest to $8.1171
LITE-ON Technology
IRDA MOD TXRX FRONT VIEW SHIELD
Need more? Email Us
Zilog
IRDA MODULE 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $16.3213
LITE-ON Technology
TXRX IR 4MB/S 3V FRONT VIEW SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
LITE-ON Technology
TXRX IR 1.15MBIT/S 3V MIR SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess