EN
  • EN
  • DE

CDCFR83DBQR

Part No CDCFR83DBQR
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC CLOCK GENERATOR 533MHZ 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Main Purpose Memory, RDRAM
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 533MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP/QSOP
Win Source Part Number 101070-CDCFR83DBQR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CDCFR83DBQR CAD Model

Description

CDCFR83DBQR Clock Driver

The CDCFR83DBQR clock driver serves high-performance systems requiring impeccable synchrony and clock precision. It is tailored for use in digital systems necessitating tight timing tolerances.

  • Wireless Communication Devices
  • Data Center Hardware
  • Precision Measurement Tools

Features and Benefits

  • High precision output clocking
  • Advanced thermal management capabilities
  • Wide frequency output capabilities

Additional Details: Its compact size and efficient power utilization make the CDCFR83DBQR a prime choice for modern electronic design challenges.

You May Also Be Interested in

Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess