The TFDS4500-TR3 is a SMD infrared (IR) receiver module manufactured by Vishay Semiconductors. It is designed for infrared remote control systems and other applications that require precise detection of IR signals. This module integrates a photodiode, preamplifier, and filter into a single compact package, providing high sensitivity and immunity to ambient light.
Applications:
- Infrared remote control systems (TVs, DVD players, stereos)
- Light curtains
- Proximity sensors
- Automatic door openers
- Security systems
Features:
- Miniature SMD package
- High sensitivity to infrared radiation
- Excellent immunity against ambient light
- Low supply voltage operation
- Internal filter for PCM frequency
- RoHS compliant
Benefits:
- Compact size allows for integration in small devices
- Reliable detection of IR signals
- Reduced false triggering due to ambient light
- Energy efficient operation
- Easy to use in various applications
The TFDS4500-TR3 is designed to receive infrared signals modulated with a Pulse Code Modulation (PCM) frequency. It operates on a low supply voltage, making it suitable for battery-powered devices. The internal filter effectively blocks unwanted noise and interference from ambient light sources, ensuring reliable signal detection. Its small surface-mount device (SMD) package allows for easy assembly on printed circuit boards.
Technical Specifications:
- Carrier Frequency: 36 kHz
- Supply Voltage: 2.5 V to 5.5 V
- Operating Temperature: -25 °C to +85 °C
- Package: SMD
- Detection Range: Up to 12 meters (depending on transmitter)