EN
  • EN
  • DE

LAN9255-V/ZMX020

Part No LAN9255-V/ZMX020
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERCAT SLAVE CONTROLLER / Ethernet Controller IEEE 802.3, USB 2.0, 100 Base-TX PHY Bus, RMII, USB Interface 128-TQFP-EP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series EtherCAT®
Package Tray
Product Status Active
Protocol Ethernet
Function Controller
Interface Bus, RMII, USB
Standards IEEE 802.3, USB 2.0, 100 Base-TX PHY
Voltage - Supply 3.3V
Current - Supply -
Temperature Range - Operating -40°C ~ 105°C
Package / Case 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP-EP (14x14)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354024-LAN9255-V/ZMX020
Ultra Librarian 3D Model Ultra Librarian LAN9255-V/ZMX020 CAD Model

Description

Microchip Technology's LAN9255-V/ZMX020: A High-Performance EtherCAT Slave Controller

The LAN9255-V/ZMX020 from Microchip Technology is a state-of-the-art EtherCAT slave controller designed to serve demanding industrial applications that require high-speed, real-time connectivity, and precise synchronization. This compact and efficient controller is a perfect solution for developers seeking to enhance their industrial automation systems with EtherCAT capabilities.

At the heart of the LAN9255-V/ZMX020 lies its advanced feature set, which includes a dual 10/100 Ethernet transceiver, an EtherCAT Slave Controller (ESC) with integrated PHYs, and a high-speed SPI/SQI interface. This potent combination ensures that the device can handle the rigorous communication requirements of EtherCAT technology while providing a flexible interface for host controllers.

The device is engineered to deliver exceptional performance in a variety of scenarios. It supports Full Duplex 100BASE-TX operation, ensuring robust and high-speed data transfer. Furthermore, its support for Extended Temperature Range makes it ideal for deployment in harsh industrial environments where reliability and durability are of paramount importance.

The LAN9255-V/ZMX020 is also designed with ease of integration in mind. It features an integrated voltage regulator, which simplifies power supply design, and a set of comprehensive development tools and software stacks that help accelerate the product development cycle. The device's compact LQFP package ensures that it can fit into space-constrained applications without compromising performance.

For developers and system integrators, the LAN9255-V/ZMX020 offers a seamless and straightforward path to incorporating EtherCAT technology into their designs. The robust feature set, combined with Microchip's proven track record in industrial communication solutions, makes the LAN9255-V/ZMX020 an exceptional choice for next-generation industrial automation systems.

Key Features:

  • Dual 10/100 Ethernet Transceivers
  • Integrated EtherCAT Slave Controller with PHYs
  • High-Speed SPI/SQI Host Interface
  • Support for Full Duplex 100BASE-TX
  • Extended Temperature Range
  • Integrated Voltage Regulator
  • Compact LQFP Package

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
Lowest to $10.0855
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4519 $76.9038
4+ $31.5503 $126.2012
5+ $30.5643 $152.8215
7+ $29.5784 $207.0488
9+ $28.5924 $257.3316
12+ $25.6346 $307.6152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess