EN
  • EN
  • DE

PCM3793ARHBT

Part No PCM3793ARHBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Low-Power Stereo Audio CODEC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 93
Dynamic Range, ADCs / DACs (db) Typ 90 / 93
Operating Supply Voltage 2.4 V ~ 3.6 V
Voltage - Supply, Digital 1.71 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1236466-PCM3793ARHBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name PCM3793
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM3793ARHBT CAD Model

Description

The PCM3793ARHBT by Texas Instruments is a highly versatile audio codec designed to provide a comprehensive solution for audio signal processing and conversion in a wide range of consumer electronics and professional audio applications. This integrated circuit is part of TI's esteemed audio codec product line, known for its high-quality sound reproduction and reliability.

Key Features

  • High-Quality Audio Performance: The PCM3793ARHBT delivers exceptional audio quality with a 24-bit resolution and a sampling rate that can reach up to 96 kHz, ensuring a high-fidelity audio experience.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates with a very low power consumption, making it ideal for portable and battery-powered devices.
  • Integrated Digital Filters: Onboard digital filters help to optimize audio signal processing and improve the overall sound quality.
  • Flexible Audio Interface Options: The codec supports a variety of audio interface standards, including I2S, left-justified, right-justified, and DSP formats, offering versatility for system integration.
  • Multiple Analog Inputs and Outputs: It features multiple analog inputs and outputs, which can be configured for various audio functions, such as line-in, microphone input, headphone output, and line-out connections.
  • Programmable Functions: Users can customize the audio processing via programmable functions, including volume control, mute, and gain adjustments to tailor the audio output to specific needs.

Applications

The PCM3793ARHBT is suitable for an array of applications, such as:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Audio Interfaces and Sound Cards
  • Home Entertainment Systems
  • Professional Audio Equipment

Package and Availability

The PCM3793ARHBT comes in a compact 32-pin QFN package, making it easy to incorporate into space-constrained designs. It is available through Texas Instruments and authorized distributors, ensuring ready availability for production needs.

Overall, the PCM3793ARHBT from Texas Instruments stands out as a high-performance, power-efficient audio codec that meets the stringent requirements of today's audio applications, providing designers with a flexible and high-quality solution for their audio signal processing needs.

You May Also Be Interested in

Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC AUDIO CODEC 8CH HD 5V 48-QFP / General Purpose Audio Codec 8ADC / 8DAC Ch 48-Pin TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Lowest to $34.9254
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess