EN
  • EN
  • DE

TFBS4710-TR3

Part No TFBS4710-TR3
Manufacturer Vishay
Catalog IrDA Transceiver Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family IrDA Transceiver Modules
Manufacturer Vishay
Win Source Part Number 216820-TFBS4710-TR3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFBS4710-TR3 CAD Model

Description

The Vishay TFBS4710-TR3 is a surface-mount infrared (IR) receiver module designed for receiving and demodulating infrared signals transmitted by remote controls. It converts these signals into electrical signals, allowing microcontrollers or other electronic circuits to interpret the commands sent from the remote. This compact module is essential for enabling wireless control in a wide array of devices.

Applications:

  • Infrared remote control systems for televisions
  • Set-top boxes (STBs)
  • DVD and Blu-ray players
  • Audio and video receivers
  • Air conditioners
  • Projectors
  • Lighting control systems
  • Gaming consoles

Features:

  • High sensitivity to infrared signals
  • Excellent suppression of unwanted pulses
  • Internal filter for the carrier frequency
  • Low supply current
  • 2.7 V to 5.5 V supply voltage range
  • Carrier frequency range: 30 kHz to 56 kHz
  • Miniature surface-mount package
  • Photo detector and preamplifier in one package

Benefits:

  • Reliable Remote Control Functionality: Provides consistent and accurate reception of IR signals, ensuring reliable remote control operation.
  • Low Power Consumption: Minimizes power usage, which is particularly important for battery-powered remote controls.
  • Easy Integration: The compact surface-mount package allows for easy integration into electronic circuits, reducing manufacturing costs and time.
  • Improved Noise Immunity: Offers excellent noise immunity, reducing the likelihood of false triggering due to ambient light or other IR sources.
  • Versatile Compatibility: Compatible with a wide range of carrier frequencies and supply voltages, making it suitable for many applications.

Technical Specifications:

The TFBS4710-TR3 operates with a supply voltage ranging from 2.7V to 5.5V. It is designed to receive signals within a carrier frequency range of 30 kHz to 56 kHz. It uses pulse code modulation (PCM) to demodulate the signal. The device features an internal filter to reject unwanted frequencies and noise, enhancing the signal's integrity. Its surface-mount package is compact, allowing for efficient use of board space and automated assembly. It's also RoHS compliant.

In conclusion, the Vishay TFBS4710-TR3 is a high-performance IR receiver module that delivers reliable remote control functionality in a compact and energy-efficient package. Its excellent noise immunity and wide compatibility make it a popular choice for a variety of consumer electronics and industrial applications.

You May Also Be Interested in

Vishay
TXRX IRDA
Lowest to $2.1896
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $3.4191
Rohm Semiconductor
IC IRDA IR COMMUNICATION MODULE / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Lite-On Inc.
IRDA MOD TXRX 115.2KBPS
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $1.3456
Vishay
Serial Infrared Transceiver SIR, 115.2 kbit/s, 2.7 V to 5.5 V Operation
Need more? Email Us
Rohm Semiconductor
IC IRDA IR COMMUNICATION MODULE / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $3.4626

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess