EN
  • EN
  • DE

DSP56303VF100R2

Part No DSP56303VF100R2
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 100MHZ 196-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Not For New Designs
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (576 B)
On-Chip RAM 24kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting SMD (SMT)
Case / Package 196-MAPBGA (15x15)
Win Source Part Number 1035243-DSP56303VF100R2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSP56303VF100R2 CAD Model

Description

Product Overview: NXP DSP56303VF100R2

The NXP DSP56303VF100R2 is a high-performance digital signal processor (DSP) designed for a wide range of applications that require sophisticated signal processing capabilities. This processor is part of NXP's DSP563xx family, known for its efficient processing of audio, telecommunications, and control algorithms.

Key Features:

  • High-Speed Performance: The DSP56303VF100R2 operates at a core frequency of 100 MHz, delivering the computational power needed for complex algorithms and real-time processing requirements.
  • 24-Bit DSP Core: Featuring a 24-bit modified Harvard architecture, this DSP provides a high level of precision for audio and control applications, ensuring accurate signal manipulation and analysis.
  • Integrated Memory: It comes equipped with on-chip memory, including 2KB of program RAM and 2KB of data RAM, facilitating fast and efficient data handling.
  • Peripheral Set: A range of integrated peripherals enhances the functionality of the DSP56303VF100R2, including serial ports, a host interface, timers, and a parallel interface, among others.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP is ideal for battery-powered and portable devices where power conservation is critical.
  • Package: The device is available in a 144-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The versatility of the NXP DSP56303VF100R2 makes it suitable for a variety of applications, including:

  • Professional and consumer audio processing
  • Telecommunications systems
  • Instrumentation and control
  • Automotive audio and control systems
  • Voice recognition and processing

Support and Resources:

NXP provides extensive support for the DSP56303VF100R2, including technical documentation, development tools, and software libraries. These resources are designed to help developers accelerate the design process and bring products to market faster.

In summary, the NXP DSP56303VF100R2 is a powerful and versatile digital signal processor that offers a balance of performance, integrated features, and power efficiency, making it an excellent choice for a wide range of signal processing applications.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess