EN
  • EN
  • DE

EVQPLMA15

Part No EVQPLMA15
Manufacturer Panasonic
Catalog Tactile Switches
Description Light Touch Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1172969-EVQPLMA15
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian EVQPLMA15 CAD Model

Description

The Panasonic EVQPLMA15 is a tactile switch designed for surface mount technology (SMT) assembly on printed circuit boards (PCBs). This switch is commonly used in applications requiring a momentary electrical connection with tactile feedback, providing a user with confirmation of switch activation.

Applications

  • Mobile Devices: Used in smartphones and tablets for volume controls and power buttons.
  • Remote Controls: Integrated as input buttons on various remote control devices.
  • Gaming Peripherals: Found in gaming mice, keyboards, and controllers as action buttons.
  • Audio Visual Equipment: Incorporated in audio mixers, amplifiers, and other AV devices.
  • Industrial Control Panels: Used as control switches in industrial equipment and machinery.

Features

  • Surface Mount Technology (SMT): Designed for automated pick-and-place assembly processes.
  • Tactile Feedback: Provides a distinct tactile sensation upon switch actuation.
  • Compact Design: Small form factor for space-constrained applications.
  • High Reliability: Durable construction for extended operational life.
  • Momentary Contact: Provides a momentary electrical path when pressed.
  • Operating Force: Requires specific force for activation (see datasheet for value).
  • RoHS Compliance: Meets Restriction of Hazardous Substances standards.

Benefits

  • Streamlined Assembly: Simplifies manufacturing with SMT compatibility.
  • Enhanced User Experience: Tactile feedback provides positive user interaction.
  • Efficient Space Utilization: Compact size allows for high-density PCB designs.
  • Consistent Performance: High reliability ensures stable and reliable operation.
  • Broad Applicability: Suitable for various electronic device applications.

Additional Details

The Panasonic EVQPLMA15 tactile switch is typically provided in tape and reel packaging for automated SMT assembly. Consult the product datasheet for complete specifications, including dimensions, electrical characteristics, and recommended reflow soldering profiles. Important parameters to consider include contact resistance, insulation resistance, and dielectric strength. Proper storage and handling practices should be observed to maintain product integrity. The operating temperature range and mechanical lifespan are also key design considerations. Always refer to the official datasheet prior to design implementation and usage.

You May Also Be Interested in

ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 12VDC 3.43N SMD Automotive T/R
Lowest to $0.1240
C&K Components
SWITCH TACTILE SPST-NO 0.05A 50V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Lowest to $0.3130
C&K Components
SWITCH TACTILE SPST-NO 0.01A 32V
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
E-Switch
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.2079
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Lowest to $0.8181
ALPS Electric
SMD Tactile Switches 6.2x6.5x3.1mm 100gf Brown stem color
Lowest to $0.1640
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.1118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1459 $50.3355
840+ $0.1197 $100.5480
1,295+ $0.1160 $150.2200
1,785+ $0.1122 $200.2770
2,305+ $0.1085 $250.0925
3,085+ $0.0973 $300.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,355 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess