Products specifications Report Issue?

Category Test and Measurement>Equipment - Function Generators
Manufacturer B&K Precision
Packaging Box
Type Function Generator, DDS
Function Arbitrary, Sweep
Number of Channels 2
Frequency - Max 25 MHz
Signal Types Sine, Square, Triangle, Ramp, Pulse
Display Type LCD
Supply Voltage 100 ~ 240V
Weight 5.7 lbs (2.6 kg)
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8543.20.0000
Other Part Number BK4054B
Standard Package 1
Win Source Part Number 1336468-4054B
Ultra Librarian 3D Model Ultra Librarian 4054B CAD Model

Description

The B&K Precision 1336468-4054B is a function generator type equipment with packaging in a box.

  • Generator Type: DDS type generator.
  • Maximum Frequency: 25 MHz.
  • Functions: Arbitrary and sweep function.
  • Weight: 5.7 lbs (2.6 kg).
  • Number of Channels: 2.
  • Signal Types: Sine, square, triangle, ramp, and pulse.
  • Display Type: LCD.
  • Supply Voltage: 100 ~ 240V.
  • RoHS Status: Not applicable.
  • Applications: Test and Measurement applications.

You May Also Be Interested in

Silicon Labs
Board Evaluation For SI4122G
Need more? Email Us
ECAD model for SI4122GM-EVB
B&K Precision
FUNCTION GENERATOR 25MHZ SWEEP / 25 MHz Arbitrary, Sweep Function Generator, DDS 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
Need more? Email Us
ECAD model for 4054B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention