The TCST1000 is a silicon NPN epitaxial planar phototransistor in a miniature surface mount package (SMD) from Vishay. It is sensitive to visible and near-infrared radiation. This device is designed for applications requiring optical sensing, such as position sensing, object detection, and light barriers.
Applications
- Position sensors
- Object detection
- Light barriers
- Optical switches
- Encoders
Features
- Miniature SMD package
- High sensitivity to visible and near-infrared radiation
- Fast switching speed
- Angle of Half Sensitivity ± 60°
Benefits
- Compact size for space-constrained applications
- High detection accuracy
- Fast response time
- Easy to integrate into circuit designs
Additional Details
The TCST1000 phototransistor responds to incoming light by generating a collector current proportional to the light intensity. The miniature SMD package allows for easy integration into compact devices. Its wide angle of half sensitivity makes it suitable for applications where precise alignment is not critical.
Refer to the Vishay datasheet for detailed specifications, including operating conditions, electrical characteristics, and typical application circuits. An external resistor is typically required to limit the collector current and set the sensitivity of the phototransistor. Proper shielding may be necessary to minimize the effects of ambient light.