EN
  • EN
  • DE
  • IT

SUD70N02-04P

Part No SUD70N02-04P
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 20-V (D-S) 175 MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262513-SUD70N02-04P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD70N02-04P CAD Model

Description

The SUD70N02-04P is an N-Channel MOSFET manufactured by Vishay. It is designed for high-efficiency power switching applications. This MOSFET features a low on-resistance (RDS(on)) and a fast switching speed, making it suitable for demanding power management tasks.

Applications

  • Synchronous rectification in power supplies.
  • DC-DC converters.
  • Motor control applications.
  • Load switching.
  • Battery management systems.

Features

  • N-Channel MOSFET: Provides efficient switching performance.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Offers robustness against voltage transients.
  • Logic Level Gate Drive: Simplifies driving the MOSFET with logic signals.
  • Halogen-Free: Environmentally friendly.
  • TrenchFET® Power MOSFET: Advanced technology for enhanced performance.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Fast Switching: Minimizes switching losses and allows for higher operating frequencies.
  • Robustness: Avalanche rating ensures reliable operation under transient voltage conditions.
  • Simplified Drive: Logic level gate drive enables easy interfacing with microcontrollers and other logic devices.
  • Environmentally Friendly: Halogen-free construction meets environmental standards.

Additional Details

The SUD70N02-04P comes in a PowerPAK® SO-8 package, which offers excellent thermal performance. It is designed to operate at a maximum junction temperature of 175°C. The gate-source voltage is rated at ±20V. It also features ESD protection. The device is compliant with RoHS standards. Its low gate charge (Qg) contributes to faster switching speeds and lower switching losses. This MOSFET is an excellent choice for applications requiring high efficiency and reliable performance.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess