EN
  • EN
  • DE

SUD30N03-30

Part No SUD30N03-30
Manufacturer Vishay
Catalog FETs - Single
Description N-Channel 30-V (D-S), 175 DegreeCelcious MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194916-SUD30N03-30
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD30N03-30 CAD Model

Description

The SUD30N03-30 is an N-channel power MOSFET manufactured by Vishay, designed for high-efficiency power switching applications. It features a low on-state resistance (Rds(on)) and is optimized for use in various power management systems. This MOSFET is well-suited for applications requiring high current and voltage handling capabilities.

Applications:

  • Synchronous Rectification in DC-DC Converters: Improves efficiency by reducing conduction losses.
  • Battery Management Systems (BMS): Used for efficient charging and discharging control of batteries in portable devices and electric vehicles.
  • Motor Control: Employed in motor drives for precise speed and torque control.
  • Power Tools: Used in cordless power tools for efficient power switching and management.
  • Uninterruptible Power Supplies (UPS): Provides reliable power switching in UPS systems.

Features:

  • N-Channel MOSFET: Offers efficient power switching characteristics.
  • Low On-Resistance (Rds(on)): Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and minimizes switching losses.
  • Avalanche Rated: Provides robustness against voltage transients and inductive loads.
  • Lead-Free and RoHS Compliant: Meets environmental standards for safe disposal and use.

Benefits:

  • High Efficiency: Minimizes power losses, resulting in cooler operation and extended battery life.
  • Improved Thermal Performance: Allows for operation at higher power levels without overheating.
  • Reduced EMI: Fast switching characteristics contribute to lower electromagnetic interference.
  • Enhanced System Reliability: Robust design ensures stable performance in demanding applications.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details:

The SUD30N03-30 features a drain-source voltage (Vds) of 30V and a continuous drain current (Id) of 30A. The on-resistance (Rds(on)) is very low, minimizing power dissipation during conduction. It is typically packaged in a TO-252 or similar surface-mount package for efficient heat dissipation and ease of assembly. The fast switching speed enables efficient operation in high-frequency power converters. The avalanche rating provides added protection against voltage spikes and inductive kickback. Vishay's commitment to quality ensures that the SUD30N03-30 meets the stringent requirements of modern power electronics applications. The device is also lead-free and RoHS compliant, aligning with environmental regulations.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8870 $62.0900
160+ $0.7279 $116.4640
250+ $0.7052 $176.3000
340+ $0.6824 $232.0160
440+ $0.6597 $290.2680
590+ $0.5914 $348.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,350 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess