EN
  • EN
  • DE

XTR116UA/2K5

Part No XTR116UA/2K5
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4 TO 20MA TRANSMITTER 8-SOIC / Sensor and Detector Interface 36V 2-Wire Interface 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 004793-XTR116UA/2K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XTR116
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XTR116UA/2K5 CAD Model

Description

Product Overview: XTR116UA/2K5 from Texas Instruments

The XTR116UA/2K5 is a precision current output converter designed and manufactured by Texas Instruments. This integrated circuit (IC) is specifically engineered to transmit analog 4-20mA signals over an industry-standard current loop with digital precision and robustness. The device is particularly suitable for converting a digital or analog input signal into a current output, which is a common requirement in industrial control systems, such as process control and factory automation.

Key Features

  • Current Loop Driver: The XTR116UA/2K5 is capable of producing a current signal from 4mA to 20mA, which is the standard for transmitting data over long distances in industrial environments.
  • Low-Side Power Supply Regulation: This feature allows the device to operate with a wide supply voltage range, ensuring compatibility with various types of industrial equipment and sensors.
  • High Accuracy: With its precision design, the XTR116UA/2K5 ensures high accuracy in signal conversion, which is critical for maintaining the integrity of the data being transmitted.
  • External Voltage Reference: Users can connect an external voltage reference to achieve specific system requirements, providing flexibility in various applications.
  • Wide Temperature Range: The device operates effectively across a broad temperature range, making it suitable for harsh industrial environments.

Applications

The XTR116UA/2K5 is widely used in industrial applications where reliable data transmission is essential. Common applications include:

  • Process control systems
  • Factory automation
  • PLC interface modules
  • Remote data acquisition

Package and Quality

The XTR116UA/2K5 comes in a surface-mount technology (SMT) package, which is suitable for automated assembly processes and helps reduce the overall size of the end product. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent quality control measures to ensure reliability and performance.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3068 $52.2720
85+ $1.2241 $104.0485
130+ $1.1828 $153.7640
185+ $1.1000 $203.5000
240+ $1.0587 $254.0880
295+ $1.0173 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess