EN
  • EN
  • DE

SUD17N25-165-T4-E3

Part No SUD17N25-165-T4-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194914-SUD17N25-165-T4-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD17N25-165-T4-E3 CAD Model

Description

The SUD17N25-165-T4-E3 is an N-channel power MOSFET from Vishay, designed for high-efficiency power switching applications. This MOSFET offers a combination of low on-state resistance and fast switching speed, making it suitable for various power management and motor control applications.

Applications:

  • Synchronous Rectification: Used in secondary-side rectification in AC-DC power supplies.
  • DC-DC Converters: Ideal for high-efficiency DC-DC conversion stages.
  • Motor Drives: Implemented in motor control circuits for efficient power delivery.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for power switching and management.
  • Solar Inverters: Employed in solar power inverters for converting DC power to AC power.

Features:

  • N-Channel MOSFET: Provides efficient power switching capabilities.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Rated: Offers robustness against voltage transients and inductive loads.
  • Lead-Free and RoHS Compliant: Meets environmental standards for safe disposal and use.

Benefits:

  • High Efficiency: Minimizes power losses, resulting in cooler operation and reduced energy consumption.
  • Improved Thermal Performance: Enables operation at higher power levels without overheating.
  • Reduced EMI: Fast switching characteristics contribute to lower electromagnetic interference.
  • Enhanced System Reliability: Robust design ensures stable performance in demanding applications.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details:

The SUD17N25-165-T4-E3 features a drain-source voltage (Vds) of 250V and a continuous drain current (Id) of 17A. The on-resistance (Rds(on)) is very low, minimizing power dissipation during conduction. This MOSFET is typically supplied in a TO-252 package, which provides good thermal performance and is suitable for surface mounting. Its fast switching characteristics are essential for high-frequency power converters, where switching losses can be a significant source of inefficiency. The avalanche rating ensures that the device can withstand voltage transients without damage, enhancing the overall reliability of the system. Vishay's commitment to quality ensures that the SUD17N25-165-T4-E3 meets the stringent requirements of modern power electronics applications. The 'E3' suffix indicates that the device is lead-free and RoHS compliant.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6110 $58.0450
235+ $0.5013 $117.8055
360+ $0.4851 $174.6360
495+ $0.4701 $232.6995
640+ $0.4539 $290.4960
850+ $0.4077 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess