EN
  • EN
  • DE

SM8S36ATHE3/I

Part No SM8S36ATHE3/I
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 36V 58.1V DO218AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay Semiconductor Diodes Division
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 36V
Voltage - Breakdown (Minimum) 40V
Voltage - Clamping (Maximum) at Ipp 58.1V
Current - Peak Pulse (10/1000μs) 114A
Power - Peak Pulse 6600W (6.6kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package DO-218AC
Supplier Device Package DO-218AC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720416-SM8S36ATHE3/I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM8S36ATHE3/I CAD Model

Description

The SM8S36ATHE3/I is a transient voltage suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This device is particularly suitable for automotive and industrial applications where reliable protection against voltage surges is critical.

Applications:

  • Automotive Electronics: Protection of automotive ECUs, sensors, and communication lines.
  • Industrial Control Systems: Surge protection for programmable logic controllers (PLCs), motor drives, and industrial networks.
  • Power Supplies: Overvoltage protection in power supply circuits.
  • Telecommunications Equipment: Protection of communication lines and equipment from lightning strikes.
  • Lighting Systems: Surge protection in LED lighting and other lighting control systems.

Features:

  • High Surge Capability: Designed to withstand high surge currents without degradation.
  • Low Clamping Voltage: Provides effective voltage clamping to protect sensitive components.
  • Fast Response Time: Reacts quickly to transient events, minimizing voltage overshoot.
  • AEC-Q101 Qualified: Suitable for automotive applications due to its high reliability and robustness.
  • Low Incremental Surge Resistance: Ensures efficient surge protection.
  • Glass Passivated Junction: Enhances reliability and stability.
  • Halogen-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from voltage transients, improving system uptime.
  • Reduced Downtime: Minimizes damage caused by surges, reducing the need for repairs and replacements.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting electronic equipment.
  • Compliance with Industry Standards: Meets automotive and industrial safety standards.
  • Easy Integration: Simple to implement in various circuit designs.

Additional Details:

The SM8S36ATHE3/I has a stand-off voltage of 36V and a peak pulse power dissipation of 6600W. It is typically available in an SM8S package. Its operating temperature range is typically -65°C to +175°C. The device's datasheet provides detailed electrical characteristics, surge current ratings, and application guidelines. It's crucial to consult the datasheet for proper implementation and to ensure that the device meets the specific requirements of the application.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0230 $51.1500
105+ $0.9583 $100.6215
165+ $0.9259 $152.7735
235+ $0.8611 $202.3585
305+ $0.8288 $252.7840
380+ $0.7964 $302.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,750 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess