EN
  • EN
  • DE

MSC1213Y3PAGT

Part No MSC1213Y3PAGT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 8051 PREC ADC/DAC 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 145261-MSC1213Y3PAGT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSC1213Y3PAGT CAD Model

Description

The MSC1213Y3PAGT is a high-quality, precision analog-to-digital converter (ADC) from Texas Instruments, one of the leading manufacturers in the semiconductor industry.

  • Description: This product offers an exceptional combination of high performance, low power consumption, and small size, making it an ideal choice for a wide range of applications.
  • Resolution: This ADC has a 24-bit resolution, which enables it to provide highly accurate digital conversions of analog signals.
  • Data Rate: It operates @ a data rate of up to 10 kSPS, ensuring fast and efficient data conversion.
  • Input Range: In addition, it has a differential input range of ±2.5V, which allows it to handle a wide variety of signal levels.
  • Microcontroller: One of the key features of the MSC1213Y3PAGT is its integrated 8051 microcontroller. This microcontroller provides a high level of programmability, making it easy to customize the operation of the ADC to suit your specific needs. It also includes a 32KB flash memory and a 1KB RAM, providing ample storage for your programs and data.
  • PGA: The MSC1213Y3PAGT also boasts several other notable features. It has an integrated programmable gain amplifier (PGA) that can be set to a gain of up to 128, allowing you to amplify small signals for easier processing. It also includes a precision voltage reference and an on-chip oscillator, further simplifying the design of your system.
  • Power Consumption: In terms of power consumption, the MSC1213Y3PAGT is highly efficient. It operates on a single 2.7V to 5.25V power supply, and it has a low-power mode that reduces power consumption when the ADC is not in use. This makes it a great choice for battery-powered applications.
  • Package: Finally, the MSC1213Y3PAGT comes in a compact TQFP-64 package, making it easy to incorporate into your designs. It also has an extended temperature range of -40°C to +85°C, ensuring reliable operation in a wide range of environments.
  • Conclusion: In conclusion, the MSC1213Y3PAGT from Texas Instruments is a versatile, high-performance ADC that offers a host of useful features. Whether you're designing a portable device, an industrial control system, or any other application that requires precise analog-to-digital conversion, this product is an excellent choice.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess