EN
  • EN
  • DE

MAX4915AELT+TG05

Part No MAX4915AELT+TG05
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT LIMITING 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Current Limiting
Voltage - Input 2.3V ~ 5.5V
Current - Output 200mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-uDFN (1.5x1)
Base Product Number MAX4915
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 212428-MAX4915AELT+TG05
Ultra Librarian 3D Model Ultra Librarian MAX4915AELT+TG05 CAD Model

Description

Maxim Integrated MAX4915AELT+TG05 Product Overview

The MAX4915AELT+TG05 from Maxim Integrated is a state-of-the-art ESD (Electrostatic Discharge) protection device, specifically designed to safeguard high-speed data lines from potentially damaging voltage spikes and surges. This compact component is an ideal solution for protecting sensitive electronic circuits in a variety of applications, ranging from mobile devices to network equipment.

Key Features

  • High-Speed Signal Integrity: The MAX4915AELT+TG05 is optimized for high-speed data interfaces, ensuring that signal integrity is maintained even under ESD protection.
  • Low Capacitance: With its low input capacitance, it minimizes signal attenuation, making it suitable for applications such as USB 2.0, HDMI, SATA, and other high-speed data lines.
  • Enhanced ESD Protection: It provides robust ESD protection to IEC standards, safeguarding sensitive components from electrostatic discharges that can occur during device handling or operation.
  • Small Footprint: The device comes in a tiny 6-pin TDFN package, making it an excellent choice for space-constrained applications.
  • Low Clamping Voltage: This feature helps to protect the downstream electronics by ensuring that the voltage following an ESD event is kept to a minimum.

Applications

The MAX4915AELT+TG05 is versatile and can be used in a wide range of electronic devices. Some of the common applications include:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Digital Cameras and Video Recorders
  • Portable Media Players
  • Networking Equipment and Routers
  • Set-Top Boxes and Home Entertainment Systems

Technical Specifications

The device operates over a wide temperature range and is characterized by its durability and reliability. It features a low dynamic resistance and is capable of withstanding multiple ESD strikes without degradation of performance.

With Maxim Integrated's commitment to quality, the MAX4915AELT+TG05 is manufactured to the highest standards, ensuring both performance and longevity for your critical applications. Whether you're designing consumer electronics or industrial systems, this ESD protection device offers the security and reliability that modern technology demands.

You May Also Be Interested in

Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4694 $59.2656
58+ $2.0259 $117.5022
89+ $1.9623 $174.6447
122+ $1.8988 $231.6536
158+ $1.8365 $290.1670
211+ $1.6459 $347.2849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess