EN
  • EN
  • DE
  • IT

TPS54373PWPRG4

Part No TPS54373PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 6-V INPUT, 3-A OUTPUT SYNCHRONOUS BUCK SWITCHER | IC REG BUCK ADJ 3A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.891V
Maximum Output Voltage 3.3V
Output Current 3A
Switching Frequency 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS54373
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 757653-TPS54373PWPRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54373PWPRG4 CAD Model

Description

Introducing the TPS54373PWPRG4 from Texas Instruments

The TPS54373PWPRG4 is a highly integrated, efficient, and versatile power management IC designed by the renowned semiconductor manufacturer Texas Instruments (TI). This step-down converter is part of TI's extensive line of power supply solutions that cater to a broad range of applications, including industrial, telecommunications, and consumer electronics.

Key Features

  • High Efficiency: The device is optimized for high-efficiency power conversion, which can significantly reduce energy loss and improve system performance.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, providing designers with the flexibility to use the same component in various circuits with different voltage requirements.
  • Wide Input Voltage Range: With a wide input voltage range, the TPS54373PWPRG4 can operate effectively in systems where input power levels may fluctuate, ensuring reliable performance.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and the system from damage due to overheating, enhancing the product's reliability and lifespan.
  • Integrated MOSFETs: The inclusion of integrated MOSFETs simplifies the design and reduces external component count, leading to a more compact and cost-effective power supply solution.

Applications

The versatile nature of the TPS54373PWPRG4 makes it suitable for a wide array of applications, such as:

  • Point of Load (POL) power supplies
  • Networking and telecom equipment
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the TPS54373PWPRG4 is manufactured to meet high standards of quality and reliability. It is designed to withstand the rigors of real-world use cases and is backed by TI's commitment to customer satisfaction.

Package and Availability

The device is available in a 14-pin HTSSOP package with PowerPAD™, which is designed for improved thermal performance. This packaging allows for efficient heat dissipation, ensuring stable operation under varying load conditions. The TPS54373PWPRG4 is also RoHS compliant and is designed with green manufacturing processes in mind, making it a suitable choice for eco-conscious applications.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1232 $56.9856
18+ $5.8447 $105.2046
27+ $5.6621 $152.8767
37+ $5.4794 $202.7378
48+ $5.2968 $254.2464
64+ $4.7488 $303.9232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess