The SM5S26A is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode is commonly used in automotive electronics, industrial equipment, and telecommunications systems.
Applications:
- Automotive Electronics
- Industrial Equipment
- Telecommunications Systems
- Power Supplies
- Data Lines
Features:
- High Surge Capability
- Fast Response Time
- Low Clamping Voltage
- Unidirectional Configuration
- Surface Mount Package
Benefits:
- Effective Transient Protection: Provides robust protection against voltage transients, preventing damage to sensitive components.
- Fast Response: Quickly clamps transient voltages, minimizing the risk of damage.
- Low Clamping Voltage: Ensures that the voltage across the protected components remains within safe limits.
- Easy to Integrate: Surface mount package allows for easy integration into automated assembly processes.
- Reliable Performance: Offers consistent protection across a range of operating conditions.
Technical Specifications: The SM5S26A has a standoff voltage (VRWM) of 26V, a breakdown voltage (VBR) of 28.9V to 32V, and a clamping voltage (VC) of 41.4V at a peak pulse current (IPP) of 12.1A. The peak pulse power dissipation is 5000W. The operating temperature range is -55°C to +175°C. It is housed in an SMC (DO-214AB) package. The fast response time ensures that the TVS diode quickly clamps transient voltages, providing effective protection to sensitive components. The low clamping voltage helps to keep the voltage across the protected components within safe limits. The unidirectional configuration allows for protection against positive voltage transients. The surface mount package allows for easy integration into automated assembly processes.
The SM5S26A is widely used in various electronic systems to protect against voltage transients. Its high surge capability, fast response time, and low clamping voltage make it a reliable choice for protecting sensitive components in automotive electronics, industrial equipment, telecommunications systems, power supplies, and data lines. The diode helps ensure the reliability and longevity of electronic devices by preventing damage from voltage transients.