EN
  • EN
  • DE

1206SFF500F/32

Part No 1206SFF500F/32
Manufacturer Tyco Electronics
Catalog Fuses
Description Raychem Fast Acting Surface-Mount Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1121153-1206SFF500F/32
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1206SFF500F/32 CAD Model

Description

The 1206SFF500F/32 is a surface mount fuse manufactured by Tyco Electronics. This fuse is designed to provide overcurrent protection for sensitive electronic circuits. Its compact size and fast-acting characteristics make it suitable for a variety of applications.

Applications:

  • Portable electronics
  • Hard disk drives
  • LCD monitors
  • Power supplies
  • Game consoles

Features:

  • Surface Mount Design: Allows for automated assembly on printed circuit boards.
  • Compact 1206 Package: Small footprint saves board space.
  • Fast Acting: Quickly interrupts the circuit in response to an overcurrent condition.
  • 500mA Current Rating: Designed to protect circuits with a specific current requirement.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.

Benefits:

  • Overcurrent Protection: Prevents damage to electronic components due to excessive current.
  • Board Space Savings: Compact size allows for high-density board designs.
  • Fast Response Time: Minimizes the duration of overcurrent conditions, reducing potential damage.
  • Reliable Performance: Provides consistent and dependable protection.
  • Automated Assembly: Facilitates efficient manufacturing processes.

Additional Details:

The 1206SFF500F/32 fuse has a physical size of 1206 (1.2mm x 0.6mm). The 'F' in the part number typically indicates a fast-acting characteristic. It is important to consider the ambient temperature when selecting a fuse, as the fuse's current carrying capacity can be affected by temperature variations.

The fuse's interrupting rating is a crucial parameter and indicates the maximum fault current that the fuse can safely interrupt. The fuse should be mounted on a clean, flat surface with proper solder connections to ensure optimal performance. It's important to consult the manufacturer's datasheet for detailed specifications and application guidelines.

Tyco Electronics, now TE Connectivity, provides comprehensive datasheets and application support for their fuses. These resources are essential for selecting the appropriate fuse for a specific application and ensuring its proper installation and operation.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Phoenix Contact
FUSE CERAMIC 6A 1000VDC 5AG
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE CERAMIC 2.5A 440VAC 3AB 3AG
Need more? Email Us
Eaton Bussmann
FUSE GLASS 80MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess