EN
  • EN
  • DE

MXSMBJ160CA/TR

Part No MXSMBJ160CA/TR
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS 160V 5% 600W BI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 160V
Voltage - Breakdown (Min) 178V
Voltage - Clamping (Max) @ Ipp 259V
Current - Peak Pulse (10/1000µs) 2.3A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ160
Standard Package 100 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1106844-MXSMBJ160CA/TR
Ultra Librarian 3D Model Ultra Librarian MXSMBJ160CA/TR CAD Model

Description

Product Overview: MXSMBJ160CA/TR by Microchip Technology

The MXSMBJ160CA/TR is a robust transient voltage suppression (TVS) diode designed by Microchip Technology to provide high-quality circuit protection in a variety of applications. This device is specifically engineered to shield sensitive electronic components from voltage spikes and surges, ensuring reliable performance and extending the lifespan of your electronic systems.

Key Features

  • Standoff Voltage: The MXSMBJ160CA/TR offers a standoff voltage of 160V, providing a secure barrier against overvoltage conditions without compromising the normal operation of the circuit.
  • Peak Pulse Power: With a peak pulse power rating of 600W for a 10/1000μs waveform, this diode can handle significant power surges, making it ideal for protecting against high-energy transients.
  • Bi-directional Protection: As a bi-directional TVS diode, the MXSMBJ160CA/TR can protect circuits from voltage spikes occurring in both directions, ensuring comprehensive protection for your devices.
  • Low Incremental Surge Resistance: This diode features low incremental surge resistance, which minimizes the voltage drop across the diode when a surge occurs, thereby providing better protection.
  • Fast Response Time: The device offers an exceptionally fast response time to transients, typically less than 1 picosecond from 0 volts to BV min, ensuring immediate protection upon detecting a surge.
  • Compact Package: Housed in an SMB package, the MXSMBJ160CA/TR is designed for surface mount applications, making it easy to integrate into PCB designs without taking up significant space.

Applications

The MXSMBJ160CA/TR is suitable for a wide range of applications that require reliable transient voltage suppression. It is commonly used in:

  • Consumer electronics
  • Industrial systems
  • Telecommunication devices
  • Power supply units
  • Automotive electronics

Microchip Technology's commitment to quality makes the MXSMBJ160CA/TR a trusted component for safeguarding electronic circuits against voltage transients. By incorporating this TVS diode into your design, you can enhance the durability and reliability of your electronic products, ensuring they withstand the rigors of everyday use and unexpected power disturbances.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess