EN
  • EN
  • DE

SM5S13A

Part No SM5S13A
Manufacturer Vishay
Catalog TVS - Diodes
Description Surface Mount Automotive Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1251024-SM5S13A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5S13A CAD Model

Description

The SM5S13A is a transient voltage suppressor (TVS) diode manufactured by Vishay. This device is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. It is commonly used in various applications to safeguard electronics from damaging overvoltage conditions.

Applications

  • Automotive Electronics: Protects ECUs, sensors, and other automotive components from voltage surges.
  • Industrial Equipment: Shields industrial control systems, power supplies, and communication interfaces from transient voltages.
  • Telecom Equipment: Safeguards communication lines and sensitive circuits in telecommunications infrastructure.
  • Power Supplies: Provides overvoltage protection for power supply inputs and outputs.
  • Consumer Electronics: Protects sensitive ICs and components in televisions, set-top boxes, and other consumer devices.

Features

  • High Surge Capability: Withstands high transient currents without failure.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level.
  • AEC-Q101 Qualified: Suitable for automotive applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable Protection: Prevents damage to sensitive electronics from transient voltage events.
  • Improved System Uptime: Reduces downtime and maintenance costs associated with component failure.
  • Extended Product Lifespan: Protects components from premature degradation and failure.
  • Compliance with Standards: Meets industry standards for automotive and environmental compliance.
  • Simplified Design: Provides a straightforward and effective overvoltage protection solution.

Additional Details

The SM5S13A features a standoff voltage of 13V. It is a unidirectional TVS diode housed in a SMC/DO-214AB package. The peak pulse power dissipation is rated at 6600W. It has an operating and storage temperature range of -55°C to +175°C. The typical breakdown voltage is around 14.4V to 15.9V. At the maximum peak pulse current the clamping voltage is around 22V.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9972 $54.8460
125+ $0.8182 $102.2750
190+ $0.7927 $150.6130
265+ $0.7671 $203.2815
340+ $0.7415 $252.1100
455+ $0.6648 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess