EN
  • EN
  • DE

SIC654CD-T1-GE3

Part No SIC654CD-T1-GE3
Manufacturer Vishay
Catalog PMIC - Full, Half - Bridge Drivers
Description 50A VR POWER (DRMOS) PLUS 5V PWM / Half Bridge Driver General Purpose Power MOSFET PowerPAK® MLP55-31L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Vishay Siliconix
Series VRPower®
Package Tape & Reel
Output Configuration Half Bridge
Applications General Purpose
Interface Logic, PWM
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 3Ohm LS + HS
Current - Output / Channel 50A
Current - Peak Output 100A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 24V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit, Diode Emulation
Fault Protection Over Current, Over Temperature, Shoot-Through, UVLO
Mounting SMD (SMT)
Package / Case PowerPAK® MLP55-31L
Supplier Device Package PowerPAK® MLP55-31L
Base Product Number SIC654
Other Names 742-SIC654CD-T1-GE3DKR,742-SIC654CD-T1-GE3TR,742-SIC654CD-T1-GE3CT
Standard Package 3,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253541-SIC654CD-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SIC654CD-T1-GE3 CAD Model

Description

The SIC654CD-T1-GE3 is a half-bridge output configuration VRPower® driver that is ideal for use in integrated circuits (ICs) and PMIC-full, half-bridge drivers.

  • Package: PowerPAK® MLP55-31L
  • Mounting: SMD (SMT)
  • Current Output/Channel: 50A
  • Current Peak Output: 100A
  • Voltage Load: 24V
  • Rds On (Typ): 3Ohm LS + HS
  • Load Compatibility: inductive, capacitive, and resistive loads
  • Fault Protection: over current, over temperature, shoot-through, and UVLO
  • Voltage Supply: 4.5V ~ 5.5V
  • Temperature Range: -40°C to 150°C (TJ)
  • Standard Package: 3,000

You May Also Be Interested in

Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8038 $52.2470
155+ $0.6595 $102.2225
235+ $0.6389 $150.1415
325+ $0.6183 $200.9475
420+ $0.5977 $251.0340
560+ $0.5359 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess