EN
  • EN
  • DE

SI9934DY-T1-E3

Part No SI9934DY-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323295-SI9934DY-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9934DY-T1-E3 CAD Model

Description

The SI9934DY-T1-E3 is a dual N-Channel power MOSFET from Vishay Siliconix, designed for high-efficiency power management applications. The '-T1' indicates tape and reel packaging, and the '-E3' suffix signifies RoHS compliance (lead-free). This device is characterized by low on-resistance (RDS(on)), enabling efficient power conversion, and is housed in a compact surface-mount package.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control Applications
  • Backlighting

Features:

  • Dual N-Channel MOSFET: Contains two independent N-channel MOSFETs in a single package, reducing component count and board space.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package (SO-8): Facilitates automated assembly and reduces board space.
  • 100% Rg Tested: Ensures robust performance in switching applications.
  • Lead (Pb)-free and RoHS Compliant (-E3 Suffix): Environmentally friendly design.
  • Tape and Reel Packaging (-T1 Suffix): Suitable for automated pick-and-place assembly.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power dissipation, leading to improved energy efficiency.
  • Reduced Board Space: Dual MOSFET configuration saves space compared to using two discrete devices.
  • Improved Thermal Performance: Efficient heat dissipation ensures reliable operation.
  • Simplified Design: Integrated solution simplifies circuit design and reduces component count.
  • Enhanced Reliability: Robust design ensures stable performance under various operating conditions.
  • Environmentally Compliant: Meets environmental regulations for lead content and hazardous substances.
  • Streamlined Manufacturing: Tape and reel packaging allows for easy automated assembly.

Technical Specifications: The SI9934DY-T1-E3 typically features a drain-source voltage (VDS) rating of 30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating depending on operating conditions and package temperature. The on-resistance (RDS(on)) is typically in the milliohm range at a VGS of 10V. The device comes in a SO-8 surface-mount package.

Additional Details: The SI9934DY-T1-E3 is designed for optimal performance in switching applications. The gate charge (Qg) and gate resistance (Rg) are optimized to minimize switching losses and ensure stable operation. The device is also avalanche rated, providing added protection against transient voltage spikes. It is crucial to consider proper layout and thermal management for maximizing performance and reliability in high-power applications, using proper heatsinking techniques to keep the junction temperature within the specified limits. The RoHS compliance (indicated by '-E3') ensures the device meets environmental standards for hazardous substances.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,616 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess