EN
  • EN
  • DE

SI9407DY-T1-E3

Part No SI9407DY-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965475-SI9407DY-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI9407DY-T1-E3 CAD Model

Description

The SI9407DY-T1-E3 is a P-Channel MOSFET from Vishay Siliconix, designed for load switching and power management applications. This device features a low on-resistance, which minimizes conduction losses and enhances overall system efficiency. The 'T1' suffix indicates that it's taped and reeled for automated assembly, while 'E3' denotes compliance with RoHS standards, ensuring environmental friendliness.

Applications

  • Load switching in portable devices
  • Power management in battery-powered systems
  • DC-DC converters
  • Solid-state relays
  • High-side switching applications

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Logic-Level Gate Drive: Allows direct interfacing with low-voltage logic circuits.
  • TrenchFET® Power MOSFET Technology: Provides high cell density for low on-resistance.
  • 100% Rg Tested: Ensures consistent and reliable gate charge characteristics.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved System Efficiency: Low on-resistance reduces power dissipation and extends battery life.
  • Simplified Circuit Design: Logic-level gate drive allows for direct microcontroller interface.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation.
  • Increased Reliability: Rugged design ensures stable performance under various operating conditions.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The SI9407DY-T1-E3 is supplied in a SO-8 package. It features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) of -5.8A. The on-resistance (RDS(on)) is typically 0.028 Ohms at a gate-source voltage (VGS) of -10V and 0.045 Ohms at a gate-source voltage (VGS) of -4.5V. The device is designed to operate over a temperature range of -55°C to +150°C. Its low gate charge and fast switching speed make it suitable for high-frequency applications.

This MOSFET is particularly well-suited for portable devices and battery-powered systems where efficiency and size are critical. Its low on-resistance helps to minimize power losses, while its compact SO-8 package saves valuable board space.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess