EN
  • EN
  • DE

SI4652DY-T1-E3

Part No SI4652DY-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189933-SI4652DY-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4652DY-T1-E3 CAD Model

Description

The SI4652DY-T1-E3 is an N-Channel MOSFET manufactured by Vishay. It is designed for a variety of applications, including load switching, DC-DC converters, and power management in portable devices. This MOSFET is known for its low on-resistance and fast switching speeds, making it an efficient and reliable choice for power control.

Applications:

  • Load Switching
  • DC-DC Converters
  • Power Management in Portable Devices
  • Battery Charging Circuits
  • Motor Control

Features:

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • TrenchFET® Power MOSFET Technology
  • Small Footprint (PowerPAK® SC-70 Package)
  • Fast Switching Speed
  • 100% Rg Tested
  • Compliant to RoHS Directive 2011/65/EU and in accordance to WEEE 2002/96/EC
  • Halogen-free according to IEC 61249-2-21 definition

Benefits:

  • High Efficiency: Low RDS(on) minimizes power losses and maximizes efficiency in switching applications.
  • Compact Design: The PowerPAK® SC-70 package allows for space-saving designs in portable and compact devices.
  • Fast Switching: Enables efficient operation in high-frequency switching circuits, reducing switching losses.
  • Simplified Thermal Management: The package design facilitates effective heat dissipation, ensuring reliable operation.
  • Robust Performance: Designed and manufactured for reliable performance in various operating conditions.

Additional Details:

The SI4652DY-T1-E3 has a drain-source voltage (VDS) rating typically of 30V and a gate-source voltage (VGS) rating of ±20V. The continuous drain current (ID) depends on the operating temperature and heatsinking. The on-resistance (RDS(on)) is specified at different gate-source voltage levels. The PowerPAK® SC-70 package enhances thermal performance. It is well-suited for applications demanding both high efficiency and compact size. The device's fast switching characteristics make it ideal for high-frequency DC-DC converters and other switching applications. This MOSFET is designed to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess