EN
  • EN
  • DE

UDZVTE-1730C

Part No UDZVTE-1730C
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841315-UDZVTE-1730C
Ultra Librarian 3D Model Ultra Librarian UDZVTE-1730C CAD Model

Description

The UDZVTE-1730C is a Zener diode manufactured by Rohm Semiconductor. It is specifically engineered to deliver stable voltage regulation and robust protection against voltage surges in various electronic applications. Zener diodes are indispensable components in scenarios demanding precise voltage control and dependable voltage reference points.

Applications:

  • Precision Voltage Regulation: Stabilizing voltage levels in power supplies and voltage-sensitive circuits, ensuring consistent performance.
  • Overvoltage Protection: Safeguarding sensitive electronic components from damage due to excessive voltage spikes.
  • Stable Voltage Reference: Providing a reliable voltage benchmark in measurement instruments and control systems.
  • Transient Surge Suppression: Shielding circuits from harmful transient voltage events, enhancing system resilience.

Features:

  • High-Precision Zener Voltage: Delivers an accurate and stable voltage reference for critical applications.
  • Minimal Reverse Leakage: Reduces current leakage in reverse bias, improving overall circuit efficiency.
  • Exceptional Surge Handling: Designed to withstand high surge currents, ensuring protection against transient events.
  • Compact Form Factor: Enables the creation of smaller and more densely packed circuit layouts.
  • Superior Clamping Performance: Provides precise voltage clamping to protect vulnerable circuit elements.

Benefits:

  • Enhanced Circuit Durability: Protects circuit components from voltage-related failures, extending operational lifespan.
  • Consistent Voltage Output: Guarantees stable and predictable voltage levels, vital for reliable performance.
  • Improved System Reliability: Offers a dependable voltage regulation solution, minimizing downtime and errors.
  • Optimized Design Efficiency: Facilitates the development of compact and efficient circuit boards.

Additional Details:

The UDZVTE-1730C’s key specifications include its Zener voltage, power dissipation rating, and operating temperature range. For precise details, including the nominal Zener voltage (nominally 173V), forward voltage, reverse current characteristics, and power dissipation limits, refer to the official Rohm Semiconductor datasheet. The device is typically housed in a surface-mount package suitable for automated assembly. The datasheet provides comprehensive electrical characteristics, package dimensions, and recommended soldering guidelines. This Zener diode is well-suited for a diverse array of applications in industrial automation, consumer electronics, and power management systems where accurate voltage regulation and surge protection are paramount. Adhering to proper thermal management practices and following established circuit design principles will ensure optimal performance and longevity of the component.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess