EN
  • EN
  • DE
  • IT

SI4539DY-T1

Part No SI4539DY-T1
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 189919-SI4539DY-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4539DY-T1 CAD Model

Description

The SI4539DY-T1 is a P-Channel MOSFET from Vishay, designed for load switch applications. It is a tape and reel version of the SI4539DY. This MOSFET utilizes advanced trench technology to achieve a low on-resistance and gate charge, contributing to efficient power conversion and minimal switching losses.

Applications:

  • Load Switching: Ideal for power management in portable devices and systems.
  • Power Management: Used in battery management systems (BMS) for efficient power distribution.
  • DC-DC Conversion: Suitable for synchronous rectification in DC-DC converters.
  • Notebook Computers: Found in power supplies and voltage regulation circuits.
  • Mobile Devices: Employed in smartphones and tablets for power control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and enhances switching speed.
  • Trench Technology: Enables high cell density and optimized performance.
  • Logic Level Gate Drive: Allows direct drive from low voltage logic circuits.
  • Halogen-Free: Compliant with environmental regulations.
  • Surface Mount Package: Compact SO-8 package for efficient board space utilization.
  • Tape and Reel: Supplied on tape and reel for automated assembly processes.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Compact Size: Saves board space in portable devices.
  • Simplified Design: Logic level gate drive simplifies the driver circuitry.
  • Reliable Performance: Robust design ensures long-term reliability.
  • Automated Assembly: Tape and reel packaging facilitates automated pick-and-place assembly.

Specifications:

The SI4539DY-T1 typically features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of -7.2A, and a typical on-resistance (RDS(on)) of 24 mΩ at VGS = -10V. Its low gate charge and fast switching speed make it well-suited for high-frequency switching applications. The device is available in a standard SO-8 surface mount package and supplied on tape and reel.

You May Also Be Interested in

Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Diodes Incorporated
Lowest to $0.6913
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess