The SI4435BDY-E is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It's designed for power management applications requiring efficient switching and low on-resistance.
Applications
- Load switching
- Power management in portable devices
- DC-DC converters
- Battery protection circuits
- Power distribution
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- High current capability
- Low threshold voltage
- TrenchFET® Power MOSFET technology
- 100% Rg tested
- Compliant to RoHS directive 2011/65/EU and in accordance to WEEE 2002/96/EC
Benefits
- Provides efficient switching with minimal power loss
- Enables high-current handling in compact designs
- Simplifies gate drive requirements
- Offers improved power density
- Meets environmental regulations
Additional Details
The SI4435BDY-E is typically available in a PowerPAK® SO-8 package. Its key specifications include a low on-resistance (RDS(on)) that minimizes conduction losses, a high drain current (ID) rating, and a low gate threshold voltage (VGS(th)) allowing it to be driven by low-voltage logic signals. The TrenchFET® technology optimizes the trade-off between on-resistance and gate charge. The operating temperature range is typically -55°C to +150°C. It is suitable for use in a wide range of power management circuits. The datasheet provides detailed electrical characteristics, thermal specifications, and package dimensions. It should be noted that the typical drain-source voltage is -30V. This MOSFET is often used in applications requiring reverse polarity protection. Careful consideration must be given to the gate drive voltage to ensure proper operation and prevent damage to the device.