EN
  • EN
  • DE

LTC2053CMS8(LTVT)

Part No LTC2053CMS8(LTVT)
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Win Source Part Number 303225-LTC2053CMS8(LTVT)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2053CMS8(LTVT) CAD Model

Description

The LTC2053CMS8(LTVT) is a high-precision instrumentation amplifier from Linear Technology, designed to offer outstanding accuracy and ease of use. This product is well-suited for applications requiring low noise, low power consumption, and a high degree of linearity. Its compact MSOP-8 package makes it an ideal choice for space-constrained applications, while its robust design ensures reliable performance in demanding environments.

Key Features

  • Precision Performance: The LTC2053CMS8(LTVT) boasts a high precision with a nonlinearity of 10ppm max, ensuring accurate signal amplification for critical measurements.
  • Low Power Consumption: With a quiescent current of only 175μA, this amplifier is optimized for battery-powered and portable applications, where power efficiency is paramount.
  • Low Input Offset Voltage: The device features a low input offset voltage of 10μV max, which contributes to its high accuracy.
  • Zero-Drift Topology: The zero-drift topology of the LTC2053CMS8(LTVT) ensures that the input offset voltage does not drift over time or with changes in temperature, providing stable performance throughout its operational life.
  • Wide Supply Voltage Range: It operates from a single 2.7V to 5.5V supply, accommodating a wide range of power sources.
  • CMOS Input: The CMOS inputs offer high impedance, making it easy to interface with sensors and other high-impedance signal sources.
  • EMI Rejection: The device includes built-in EMI filtering, which reduces the effects of electromagnetic interference, thus maintaining signal fidelity in noisy environments.

Applications

The LTC2053CMS8(LTVT) is versatile and can be used in a variety of applications, including but not limited to:

  • Medical instrumentation
  • Industrial process controls
  • Temperature measurements
  • Precision data acquisition systems
  • Automotive sensors
  • Strain gauge amplifiers

In summary, the LTC2053CMS8(LTVT) from Linear Technology is a top-tier choice for engineers and designers seeking an instrumentation amplifier that combines precision, low power, and high reliability in a small package.

You May Also Be Interested in

STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess