EN
  • EN
  • DE

IRF7754

Part No IRF7754
Manufacturer Infineon Technologies
Catalog FETs - Arrays
Description Power MOSFET(Vdss=-12V) | MOSFET 2P-CH 12V 5.5A 8-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube
Status Obsolete
Transistor Polarity 2 P-Channel (Dual)
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 12V
Id - Continuous Drain Current 5.5A
Rds On (Maximum) at Id, Vgs 25mOhm at 5.4A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 900mV at 250μA
Gate Charge (Qg) (Maximum) at Vgs 22nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 1984pF at 6V
Maximum Power 1W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1187346-IRF7754
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF7754 CAD Model

Description

The 1187346-IRF7754 from Infineon Technologies is a P-channel MOSFET transistor with a drain-source breakdown voltage of 12V and a continuous drain current of 5.5A. It features a logic level gate and a maximum gate-source voltage of 900mV @ 250μA.

  • Channel Type: P-Channel
  • Drain-Source Breakdown Voltage: 12V
  • Continuous Drain Current: 5.5A
  • Gate Type: Logic Level
  • Gate-Source Voltage (Max): 900mV @ 250μA
  • Power (Max): 1W
  • On-Resistance (Max): 25mOhm @ 5.4A and 4.5V
  • Input Capacitance: 1984pF @ 6V
  • Gate Charge: 22nC @ 4.5V
  • Package: 8-TSSOP

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 8.5A/7A 8-Pin SOIC T/R
Lowest to $0.2152
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 30V 7.2A/5.7A 8-Pin SOIC
Lowest to $0.5232
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.0642
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $0.1686
Alpha & Omega Semiconductor Inc.
MOSFET N/P-CH 30V 8SOIC / Trans MOSFET N/P-CH 30V 7.5A/5.6A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Alpha & Omega Semiconductor Inc.
Lowest to $10.8304
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to $5.3049

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess