EN
  • EN
  • DE

SB 340 = 1 N 5822

Part No SB 340 = 1 N 5822
Manufacturer Vishay
Catalog OEM Parts ( S )
Description Diode Schottky 3A/40V DO201AD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985056-SB 340 = 1 N 5822
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB 340 = 1 N 5822 CAD Model

Description

The SB340 is a Schottky Barrier Rectifier manufactured by Vishay. It is designed for applications requiring high efficiency and fast switching speeds. Equivalent to the 1N5822, this rectifier is commonly used in various electronic circuits for voltage clamping, reverse polarity protection, and as a freewheeling diode.

Applications:

  • Switching power supplies
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection circuits
  • Voltage clamping
  • DC-DC converters

Features:

  • Low forward voltage drop
  • High surge current capability
  • High-frequency operation
  • Guard ring for overvoltage protection
  • RoHS compliant

Benefits:

  • Improved efficiency in power supplies due to low forward voltage drop.
  • Protection against voltage spikes and reverse polarity, increasing circuit reliability.
  • Suitable for high-frequency applications due to fast switching speeds.
  • Enhanced robustness with high surge current capability.

Specifications:

The SB340 has a maximum repetitive reverse voltage of 40V and a maximum average forward rectified current of 3.0A. Its peak surge forward current is rated at 80A. The forward voltage drop is typically around 0.5V at 3A. It operates over a temperature range of -65°C to +125°C. The device is commonly available in a DO-201AD package.

The Vishay SB340 Schottky Barrier Rectifier offers a combination of high performance, reliability, and efficiency, making it a suitable choice for various power management and protection applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess