EN
  • EN
  • DE

S29JL032H60TFI020

Part No S29JL032H60TFI020
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description Flash Mem Parallel 3V/3.3V 32M-Bit 4M 8/2M 16 60ns 48-Pin TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089943-S29JL032H60TFI020
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S29JL032H60TFI020 CAD Model

Description

The S29JL032H60TFI020 is a 32-Megabit (4 M x 8-bit/2 M x 16-bit) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device manufactured by Cypress Semiconductor Corp. It is designed for high-performance, low-power applications and features a parallel interface for fast data access.

Applications:

  • Embedded systems
  • Networking equipment
  • Automotive electronics
  • Industrial control systems
  • Wireless communication devices

Features:

  • 3.0 Volt-only operation for read and write
  • Simultaneous Read/Write operation
  • Sector Protection feature protects individual sectors from write operations
  • Top or Bottom Boot sector configurations available
  • x8/x16 selectable bus width
  • Supports common flash interface (CFI)
  • Offered in various package options for design flexibility

Benefits:

  • Fast program and erase times contribute to efficient system performance.
  • Low power consumption extends battery life in portable applications.
  • Sector protection enhances data security and system reliability.
  • Simultaneous Read/Write capability enables efficient data handling.
  • CFI compatibility simplifies integration with existing systems.

Technical Specifications:

The S29JL032H60TFI020 operates with a single 3.0V power supply. It offers a typical access time of 60 ns. The device features individual sector protection, which allows specific memory regions to be write-protected. It also supports both top and bottom boot sector configurations, providing flexibility in system design. This Flash memory incorporates advanced security features, making it suitable for applications that require robust data protection. Its low power consumption and high performance make it an excellent choice for a wide range of embedded systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess