EN
  • EN
  • DE
  • IT

MAX2821EGM-D

Part No MAX2821EGM-D
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210110-MAX2821EGM-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2821EGM-D CAD Model

Description

Maxim Integrated MAX2821EGM-D Wireless Transceiver

The MAX2821EGM-D from Maxim Integrated is a high-performance, single-chip RF transceiver specifically designed for 2.4GHz ISM-band Wi-Fi applications. This advanced product is an ideal solution for designers looking to integrate wireless connectivity into their applications with minimal external components and reduced design complexity.

Key Features

  • High Integration: The device integrates a complete 2.4GHz RF transceiver with a baseband modem and MAC (Media Access Control) functionality. This level of integration helps to save board space and reduces the bill of materials.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2821EGM-D is suitable for battery-powered devices, helping to extend operational life without sacrificing performance.
  • Flexible Modulation: It supports various modulation schemes including BPSK, QPSK, and QAM, making it versatile for different types of wireless communication protocols.
  • High Data Rates: The transceiver is capable of achieving data rates up to 54Mbps, enabling fast and reliable data transfer for Wi-Fi connectivity.
  • Programmable Output Power: The output power of the MAX2821EGM-D is programmable, allowing the user to optimize the power for specific application requirements.
  • Quality of Service (QoS): It supports QoS features that prioritize data traffic to ensure efficient bandwidth utilization and maintain high performance.

Applications

  • Wireless Access Points
  • Wireless Routers and Gateways
  • Wi-Fi Enabled Consumer Electronics
  • Internet of Things (IoT) Devices
  • Portable Wireless Applications

The MAX2821EGM-D comes in a compact 48-pin TQFN package, providing a space-saving solution for compact wireless designs. Its robust design ensures reliable operation even in challenging environmental conditions, making it a preferred choice for industrial and commercial wireless systems. With its advanced features and high level of integration, the MAX2821EGM-D from Maxim Integrated stands out as a top-tier component for any Wi-Fi enabled product.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.9249
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $1.7305
ESMT
Need more? Email Us
EliteMT
Lowest to $4.2044
EliteMT
Lowest to $2.4475
Shindengen
Lowest to $6.3659
Shindengen
Lowest to $0.2264
ESMT
Lowest to $1.2146

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess