EN
  • EN
  • DE

RSSD25168A10R0JB06

Part No RSSD25168A10R0JB06
Manufacturer Vishay
Catalog Adjustable Power Resistor
Description ADJ PWR RES 10 OHM 200W CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 Ohms
Power (Watts) 200 W
Tolerance ±5%
Adjustment Type Slide
Diameter 1.063" OD, 0.646" ID (27.00mm x 16.40mm)
Length 6.614" (168.00mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Radial, 3 Lead, Tubular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1576676-RSSD25168A10R0JB06
Ultra Librarian 3D Model Ultra Librarian RSSD25168A10R0JB06 CAD Model

Description

N

You May Also Be Interested in

ETI Systems
LINEAR POT 10K OHM 2W OPEN FRAME
Need more? Email Us
Ohmite
ADJ PWR RES 6.3 OHM 300W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 1.5K OHM 225W CHAS
Need more? Email Us
Ohmite
75W 500 OHMS VIT ADJ 10%
Need more? Email Us
Vishay
ADJ PWR RES 47 OHM 200W CHAS MT
Need more? Email Us
Vishay
RESISTOR 22 OHM 100W 5% WW
Need more? Email Us
Ohmite
ADJ PWR RES 120M OHM 300W CHAS
Need more? Email Us
Ohmite
ADJ PWR RES 100 OHM 100W CHAS MT
Need more? Email Us
Vishay
ADJ PWR RES 100 OHM 280W CHAS MT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess