Products specifications Report Issue?

Resistance 100 Ohms
Power (Watts) 100 W
Tolerance ±10%
Adjustment Type Slide
Diameter 0.752" OD, 0.500" ID (19.10mm x 12.70mm)
Length 6.500" (165.10mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Radial, 3 Lead, Tubular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1576109-D100K100E
Ultra Librarian 3D Model Ultra Librarian D100K100E CAD Model

You May Also Be Interested in

Ohmite
ADJ PWR RES 5K OHM 100W CHAS MT
Need more? Email Us
ECAD model for D100K5K0E
Ohmite
ADJ PWR RES 10K OHM 225W CHAS MT
Need more? Email Us
ECAD model for D225K10KE
Ohmite
ADJ PWR RES 50 OHM 225W CHAS MT
Need more? Email Us
ECAD model for D225K50RE
Vishay
RESISTOR 22 OHM 100W 5% WW
Need more? Email Us
ECAD model for RSSD20117A22R0JB15
Ohmite
ADJ PWR RES 10 OHM 175W CHAS MT
Need more? Email Us
ECAD model for D175K10RE
Vishay
ADJ PWR RES 4.7 OHM 100W CHAS MT / 4.7 Ohms 100 W Slide Adjustable Power Resistor Chassis Mount 0.866" OD, 0.496" ID (22.00mm x 12.60mm) 4.606" (117.00mm) Length
Need more? Email Us
ECAD model for RSSD20117A4R70KB15
Ohmite
ADJ PWR RES 5K OHM 50W CHAS MT
Need more? Email Us
ECAD model for D50K5K0E
Ohmite
ADJ PWR RES 1.5K OHM 12W CHAS MT
Need more? Email Us
ECAD model for D12K1K5E
Ohmite
ADJ PWR RES 25 OHM 175W CHAS MT
Need more? Email Us
ECAD model for D175K25RE

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention