EN
  • EN
  • DE

RSSD20117A22R0JB15

Part No RSSD20117A22R0JB15
Manufacturer Vishay
Catalog Adjustable Power Resistor
Description RESISTOR 22 OHM 100W 5% WW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer Vishay
Packaging Bulk
Status Active
Resistance (Ohms) 22
Power (Watts) 100W
Tolerance ±5%
Adjustment Type Slide
Diameter 0.866" OD, 0.496" ID (22.00mm x 12.60mm)
Length 4.606" (117.00mm)
Mounting Chassis Mount
Termination Solder Lug
Dimension Radial, 3 Lead, Tubular
Win Source Part Number 1102237-RSSD20117A22R0JB15
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSSD20117A22R0JB15 CAD Model

Description

The Vishay 1102237-RSSD20117A22R0JB15 potentiometer is a chassis mount device with a slide adjustment type. Vishay 1102237-RSSD20117A22R0JB15

  • Mount: Chassis Mount
  • Adjustment: Slide
  • Tolerance: ±5%
  • Power Rating: 100W
  • Resistance: 22 ohms
  • Diameter: 0.866" OD, 0.496" ID (22.00mm x 12.60mm)
  • Length: 4.606" (117.00mm)
  • Lead Style: Radial, 3 Lead, Tubular Dimension
  • Packaging: Bulk
  • Supply and Demand: Balanced

You May Also Be Interested in

Ohmite
ADJ PWR RES 2 OHM 225W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 100 OHM 225W CHAS MT
Need more? Email Us
Vishay
ADJ PWR RES 100 OHM 200W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 160M OHM 300W CHAS
Need more? Email Us
Ohmite
ADJ PWR RES 120M OHM 300W CHAS
Need more? Email Us
ETI Systems
LINEAR POT 10K 2.5W OPEN FRAME
Need more? Email Us
Vishay
RESISTOR 22 OHM 100W 5% WW
Need more? Email Us
Ohmite
ADJ PWR RES 8 OHM 300W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 1.5K OHM 225W CHAS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess