EN
  • EN
  • DE

LCPL200-10K

Part No LCPL200-10K
Catalog Adjustable Power Resistor
Description LINEAR POT 10K OHM 2W OPEN FRAME
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Tolerance ±20%
Adjustment Type Slide
Length 9.843" (250.00mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Rectangular Box
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1574244-LCPL200-10K
Ultra Librarian 3D Model Ultra Librarian LCPL200-10K CAD Model

Description

N

You May Also Be Interested in

Vishay
POWER RES 100 OHM 175W 10% ADJ / Wirewound Resistors, Industrial Power, Vitreous Coated, Adjustable Tubular
Need more? Email Us
Ohmite
ADJ PWR RES 1 OHM 225W CHAS MT
Need more? Email Us
ETI Systems
LINEAR POT 5K 2.5W OPEN FRAME
Need more? Email Us
Vishay
ADJ PWR RES 100 OHM 200W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 16 OHM 300W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 120M OHM 300W CHAS
Need more? Email Us
Ohmite
ADJ PWR RES 750 OHM 25W CHAS MT
Need more? Email Us
Vishay
ADJ PWR RES 100 OHM 280W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 150 OHM 12W CHAS MT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess