EN
  • EN
  • DE

RH025750R0FC02

Part No RH025750R0FC02
Manufacturer Vishay
Catalog Wirewound Resistors
Description Res Wirewound 750 Ohm 1% 25W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Aluminum
Composition Wirewound
Depth 27.43 mm
Height 13.87 mm
Lead Free Lead Free
Length 26.97 mm
Max Operating Temperature 250 °C
Military Standard Not
Min Operating Temperature -55 °C
Packaging Bulk
Power Rating 25 W
Radiation Hardening No
Resistance 750 Ω
RoHS Compliant
Temperature Coefficient 20 ppm/°C
Termination Solder
Tolerance 1 %
Width 27.43 mm
Win Source Part Number 1228567-RH025750R0FC02
Categories Wirewound Resistors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH025750R0FC02 CAD Model

Description

This is a high-quality wirewound resistor from Vishay.

  • Resistance: 750 Ω
  • Power Rating: 25 W
  • Tolerance: 1%
  • Temperature Coefficient: 20 ppm/°C
  • Operating Temperature: -55 °C to 250 °C
  • Lead-Free: lead-free
  • RoHS Compliant: RoHS compliant
  • Package: bulk
  • Termination: solder
  • Dimensions: 26.97 mm x 13.87 mm x 27.43 mm (L x H x W)
  • Material: aluminum

You May Also Be Interested in

TE Connectivity
Wirewound Resistors - Chassis Mount CJP 120W 220R 5% Lead
Need more? Email Us
Vishay
Res Wirewound 750 Ohm 1% 25W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
TE Connectivity
RES CHAS MNT 15 OHM 5% 16W / 15 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Need more? Email Us
Vishay
Res Wirewound 150 Ohm 1% 25W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Lowest to $9.3844
Stackpole Electronics Inc.
RES 18.2 OHM 1% 0.4W AXIAL / 18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound
Need more? Email Us
TE Connectivity
Res Wirewound 56 Ohm 5% 10W ±50ppm/°C Aluminum Housed Solder Lug Flange Mount Tray
Need more? Email Us
TE Connectivity
RES CHAS MNT 20 OHM 5% 100W / 20 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Need more? Email Us
Ohmite
RES CHAS MNT 50 OHM 5% 330W / 50 Ohms ±5% 330W Wirewound Chassis Mount Resistor
Need more? Email Us
Vishay
Res Wirewound 600 Ohm 1% 30W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess