EN
  • EN
  • DE

PR03000202009JACO0

Part No PR03000202009JACO0
Manufacturer Vishay
Catalog Through Hole Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Through Hole Resistors
Manufacturer Vishay
Win Source Part Number 351623-PR03000202009JACO0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PR03000202009JACO0 CAD Model

Description

The PR0300 series from Vishay is a professional metal film resistor characterized by its enhanced power rating and established reliability. The PR03 is designed to handle larger power dissipation while maintaining accuracy and dependability.

Applications

  • Power Supplies: Used in power supply circuits for voltage regulation and current limiting.
  • Motor Control: Employed in motor control systems for precise current sensing and feedback.
  • Industrial Equipment: Incorporated into industrial automation and control systems requiring robust components.
  • High-Density Circuit Boards: Suitable for applications needing compact, high-power components.
  • LED Lighting: Used in LED lighting drivers for accurate current control and thermal management.

Features

  • High Power Rating: Designed for increased power dissipation compared to standard metal film resistors.
  • Excellent Stability: Maintains stable resistance values under varying load and environmental conditions.
  • Low Temperature Coefficient: Offers minimal resistance change with temperature variations.
  • Tight Tolerance: Provides precise resistance values for accurate circuit performance.
  • Flameproof Coating: Provides enhanced safety through its flame-resistant properties.

Benefits

  • Improved Power Handling: Increased power rating enables reliable operation in high-power applications.
  • Enhanced Circuit Accuracy: Stable resistance values contribute to precise and predictable circuit behavior.
  • Reduced Thermal Stress: Efficient heat dissipation helps to prevent overheating and component failure.
  • Compact Design: Small size and high-power handling enable use in high-density circuit layouts.
  • Extended Lifespan: Robust construction and stable performance ensure long-term reliability.

Additional Details

The PR03000202009JACO0 is a specific model within the PR0300 series. This model features a resistance value of 20 Ohms and a power rating of 3W. The tolerance code 'J' indicates a tolerance of ±5%. It's constructed using a metal film resistive element, ensuring stable performance. The resistor utilizes a flameproof coating for added safety. Designed for through-hole mounting, it is compatible with both lead-free and leaded soldering processes. The PR03 series is also designed to meet industry standards, ensuring high quality and dependability, making it a reliable choice for critical applications.

You May Also Be Interested in

Ohmite
RES 24 OHM 5W 5% RADIAL
Lowest to $3.3476
Stackpole Electronics Inc.
RES 100K OHM 1W 5% AXIAL
Lowest to $0.0460
Vishay
RES 220 OHM 0.4W 5% AXIAL / 220 Ohms ±5% 0.4W Through Hole Resistor Axial Metal Film
Lowest to $0.0330
Vishay
RES 5.6K OHM 5% 2W AXIAL / 5.6 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Lowest to $0.0928
Stackpole Electronics Inc.
RES 312 OHM 1/4W .1% AXIAL
Need more? Email Us
Vishay
RES 20K OHM 5W 1% WW AXIAL / 20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Lowest to $2.3802
Vishay
Res Thin Film 127K Ohm 1% 3/5W ±50ppm/°C Conformal AXL Thru-Hole Ammo Pack
Lowest to $0.0370
Vishay
RES 172 OHM 1/10W .5% AXIAL / 172 Ohms ±0.5% 0.1W, 1/10W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Need more? Email Us
Vishay
RES 2.2M OHM 1% 1/4W AXIAL / 2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5371 $59.0810
265+ $0.4401 $116.6265
410+ $0.4274 $175.2340
560+ $0.4135 $231.5600
725+ $0.3996 $289.7100
970+ $0.3581 $347.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess