EN
  • EN
  • DE

CD1376C

Part No CD1376C
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Description DCDC Custom variant
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051464-CD1376C
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD1376C CAD Model

Description

The Murata CD1376C is a common mode choke designed to suppress common mode noise in various electronic circuits. These chokes are crucial for minimizing electromagnetic interference (EMI) and ensuring signal integrity.

Applications

  • USB Lines: Filtering common mode noise on USB data lines in computers, peripherals, and embedded systems.
  • HDMI Cables: Reducing EMI in HDMI connections between display devices and video sources.
  • LVDS Circuits: Minimizing noise in Low-Voltage Differential Signaling (LVDS) applications, commonly used in display interfaces.
  • Ethernet Ports: Filtering common mode noise on Ethernet connections in network devices and computers.
  • Power Lines: Suppressing noise in DC power lines to prevent interference with sensitive circuits.

Features

  • High Common Mode Impedance: Offers significant impedance to common mode noise, effectively attenuating unwanted signals.
  • Low Differential Mode Impedance: Maintains signal integrity by providing minimal impedance to differential signals.
  • Compact Size: Small form factor allows for easy integration into densely populated circuit boards.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • High Reliability: Designed for long-term performance and stability.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, improving the overall performance and reliability of electronic devices.
  • Improved Signal Integrity: Ensures clear and accurate signal transmission by suppressing noise.
  • Compliance with Regulatory Standards: Helps meet EMI/EMC requirements for various regulatory bodies.
  • Enhanced System Stability: Reduces the risk of malfunctions and errors caused by noise interference.
  • Simplified Circuit Design: Facilitates easier and more efficient circuit design by providing a readily available noise suppression solution.

Additional Details

The CD1376C typically comes in a surface-mount package, allowing for automated assembly on PCBs. Key specifications include its impedance at specific frequencies (e.g., 90 ohms at 100 MHz), rated current, DC resistance, and voltage rating. Understanding these specifications is crucial for selecting the appropriate choke for a given application. The specific characteristics of the Murata CD1376C make it well-suited for applications requiring robust common mode noise suppression without compromising signal integrity.

Careful consideration of the application's frequency range and noise characteristics is important when selecting a common mode choke. The CD1376C’s performance characteristics should be reviewed against these requirements to ensure optimal noise suppression. Properly implemented, this choke can significantly enhance the performance and reliability of electronic systems.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess