EN
  • EN
  • DE

TSB12LV42PZ

Part No TSB12LV42PZ
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC LINK LAYER HP 3.3V 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Package Bag
Product Status Obsolete
Programmable Not Verified
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number TSB12
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 382057-TSB12LV42PZ
Ultra Librarian 3D Model Ultra Librarian TSB12LV42PZ CAD Model

Description

The TSB12LV42PZ, also known as the LYNX PCI, is a high-performance integrated circuit designed by Texas Instruments. This device is specifically engineered to bridge the gap between the high-speed IEEE 1394 serial bus and the Peripheral Component Interconnect (PCI) bus, offering a seamless integration for a variety of computing and consumer electronics applications.

Key Features

  • IEEE 1394-1995 Standard Compliance: The TSB12LV42PZ adheres to the stringent specifications of the IEEE 1394 standard, ensuring compatibility with a wide range of FireWire devices and systems.
  • High Data Transfer Rates: With support for data transfer rates of 100, 200, and 400 Mbps, this chip is capable of handling high bandwidth requirements, making it ideal for multimedia and data-intensive applications.
  • Integrated PHY and Link Layers: The device includes both the physical layer (PHY) and link layer, which are essential for the translation of data between the PCI bus and the IEEE 1394 bus.
  • Flexible Bus Topologies: It supports daisy-chained and tree-structured bus topologies, allowing for versatile system configurations and expansion options.
  • Plug-and-Play Capability: The TSB12LV42PZ is designed for easy installation and use, with support for hot swapping and plug-and-play functionality, which simplifies system upgrades and maintenance.

Applications

The versatility of the TSB12LV42PZ makes it suitable for a broad range of applications, including:

  • Desktop and laptop computers
  • Digital video camcorders and cameras
  • External storage devices
  • Printers and scanners
  • Home entertainment systems
  • Networking and communication equipment

Technical Specifications

The TSB12LV42PZ is offered in a 100-Pin PZP package and operates over a temperature range of 0°C to 70°C. It requires a single 3.3V power supply for operation and features low-power consumption, making it an energy-efficient solution for modern electronics.

Conclusion

With its robust feature set and compliance with IEEE 1394 standards, the Texas Instruments TSB12LV42PZ is a reliable and efficient solution for enabling high-speed communication between PCI and IEEE 1394 devices. Its support for various data rates and topologies, along with plug-and-play functionality, ensures that it can meet the needs of a diverse array of applications and devices.

You May Also Be Interested in

Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4476 $61.3428
6+ $16.7776 $100.6656
10+ $16.2533 $162.5330
13+ $15.7290 $204.4770
17+ $15.2047 $258.4799
23+ $13.6318 $313.5314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess