EN
  • EN
  • DE

WSC25158R060FEA

Part No WSC25158R060FEA
Manufacturer Vishay
Catalog Wirewound Resistors
Description Wirewound Resistors - SMD 8.06 OHM 1% 1W 50PPM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Wirewound Resistors
Resistance 8.06 Ohms
Power Rating 1 W
Tolerance 1 %
Case Code - in 2515
Temperature Coefficient 50 PPM / C
Maximum Operating Temperature + 275 C
Minimum Operating Temperature - 65 C
Case Code - mm 6438
Series WSC
Ultra Librarian 3D Model Ultra Librarian WSC25158R060FEA CAD Model

Description

Features

• All welded construction
• Molded encapsulation
• Wraparound terminations
• Excellent stability at different environmental conditions
• High power ratings (up to 3 W)
• Superior surge capability

You May Also Be Interested in

TE Connectivity
RES CHAS MNT 15 OHM 5% 16W / 15 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Need more? Email Us
Ohmite
RES CHAS MNT 50 OHM 5% 55W / 50 Ohms ±5% 55W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
RES CHAS MNT 22 OHM 5% 800W / 22 Ohms ±5% 800W Wirewound Chassis Mount Resistor
Need more? Email Us
Vishay
Wirewound Resistors - SMD 8.06 OHM 1% 1W 50PPM
Need more? Email Us
Vishay
Res Wirewound 50 Ohm 1% 50W ±20ppm/°C Aluminum Housed AXL Flange Mount Card Pack
Need more? Email Us
Stackpole Electronics Inc.
RES 18.2 OHM 1% 0.4W AXIAL / 18.2 Ohms ±1% 0.4W Through Hole Resistor Axial Moisture Resistant Wirewound
Need more? Email Us
TE Connectivity
RES CHAS MNT 60 OHM 5% 100W / 60 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Need more? Email Us
TE Connectivity
RES CHAS MNT 0.33 OHM 5% 25W / 330 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Need more? Email Us
Vishay
RES CHAS MNT 5 OHM 1% 25W / 5 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Lowest to $16.3201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess