EN
  • EN
  • DE

AD2702SD

Part No AD2702SD
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 10 Volt Precision Reference Series | IC VREF SERIES +-10V 14CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage ±10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 50μmA
Parts Input Voltage (V) 13V ~ 18V
Supply Current 17mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CDIP
Family Part Number AD2702
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135781-AD2702SD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2702SD CAD Model

Description

Analog Devices AD2702SD Digital-to-Analog Converter

The Analog Devices AD2702SD is a precision digital-to-analog converter (DAC) designed to meet the stringent requirements of industrial, communication, and high-end consumer electronics. It is a part of Analog Devices' extensive range of DACs that are renowned for their reliability, accuracy, and ease of use.

The AD2702SD is a 12-bit DAC that offers a high level of precision and stability. It operates with a dual power supply, which can range from ±11.4V to ±16.5V, providing users with flexibility in various application circuits. This DAC features a settling time of 1µs to 0.1% which ensures quick response times in critical applications where speed is of the essence.

One of the significant advantages of the AD2702SD is its monotonic performance over the entire operating temperature range. This characteristic is essential for systems that require consistent and predictable output throughout varying temperature conditions. Additionally, the AD2702SD boasts a low temperature coefficient, which translates to minimal deviation in performance due to temperature changes, ensuring reliable operation in environments with fluctuating temperatures.

The device comes in a hermetically sealed ceramic dual in-line package (CerDIP), which provides excellent protection against environmental factors such as moisture and dust, further enhancing its reliability. The AD2702SD also includes a precision voltage reference and a latch to hold the digital input, making it a complete and ready-to-use solution for many DAC applications.

Integration of the AD2702SD into a system is straightforward, thanks to its versatile interface that is compatible with most digital logic families. This DAC is ideal for applications such as automated test equipment, digital calibration, data acquisition systems, and closed-loop servo-control. Its high level of integration and performance ensures that it can meet the demands of even the most complex and sensitive analog systems.

Overall, the Analog Devices AD2702SD represents a robust, precise, and reliable solution for converting digital signals into accurate analog outputs. Its combination of features makes it a top choice for engineers and designers looking for a high-quality DAC that can perform consistently across a wide range of conditions and applications.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess