Products specifications

Mounting SMD (SMT)
Case / Package SOT-23
Contact Plating Tin
Depth 2.5 mm
Length 3.05 mm
Maximum Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 3
Number of Resistors 2
Number of Terminals 3
Packaging Tape and Reel
Power Rating 200 mW
Radiation Hardening No
Resistance 10 kΩ
RoHS Compliant
Temperature Coefficient 25 ppm/°C
Termination Gull Wing
Tolerance 0.1 %
Voltage Rating (AC) 100 V
Voltage Rating (DC) 100 V
Width 2.5 mm
Win Source Part Number 1080134-MPMT10011002AT5
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPMT10011002AT5 CAD Model

Description

The Vishay MPMT10011002AT5 is a chip resistor with a resistance of 10 kΩ and a power rating of 200 mW.

  • Resistance: 10 kΩ
  • Power Rating: 200 mW
  • Tolerance: 0.1%
  • Temperature Coefficient: 25 ppm/°C
  • Package: SOT-23
  • Mounting: surface mount technology
  • Contact Plating: tin
  • Termination: gull wing
  • Terminals: 3
  • Resistors: 2
  • Width: 2.5 mm
  • Length: 3.05 mm
  • Depth: 2.5 mm
  • Maximum Operating Temperature: 125 °C
  • RoHS Compliant: Yes
  • Military Standard: No

You May Also Be Interested in

Vishay
RES SMD 5.1K OHM 1% 1/10W 0402
Need more? Email Us
ECAD model for MCS04020C5101FE000
Vishay
RES SMD 23.7 OHM 1% 1W 2512
Lowest to $0.7255
ECAD model for CRCW251223R7FKEG
TE Connectivity
RES SMD 15K OHM 1% 1/10W 0603
Need more? Email Us
ECAD model for CRG0603F15K
Vishay
RES SMD 4.53 OHM 2W 2512 WIDE / 4.53 Ohms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film
Need more? Email Us
ECAD model for RCL12254R53FKEG
TE Connectivity
RES SMD 1M OHM 0.1% 1/10W 0805
Lowest to $0.1733
ECAD model for CPF-A-0805B1M0E
Stackpole Electronics Inc.
RES 1 OHM 1% 1/8W 0402 / 1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Need more? Email Us
ECAD model for CSR0402FK1R00
Vishay
RES SMD 2.55 OHM 1% 1/8W 0603
Need more? Email Us
ECAD model for MCT06030C2558FP500
KOA Speer
Res 4527 6.8K Ohm 1% 2W ±100ppm/C J-Lead SMD Automotive T/R
Need more? Email Us
ECAD model for SL2TTED6801F
Yageo
RES SMD 4.75KOHM 0.1% 1/10W 0603 / 4.75 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Lowest to $0.0451
ECAD model for RT0603BRD074K75L

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention